Fan Tubeaxial, 3 Phase 230/400VAC Round - 300mm Dia Ball 1731.7 CFM (48.49m³/min) 7 Wire Leads with Splice Terminals
AC AXIAL FAN
(FANS) 230/400V 50/60HZ, FA IP=44
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Galco Industrial Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 381-3368-ND | A2D300-AD02-02 | 72C9197 | A2D300-AD02-02 | A2D300-AD02-02 |
| Product Name | AC Fans | Fans, Thermal Management - Fans - AC Fans | (Fans) 230/400V 50/60Hz, Fa Ip=44 Ebm-Papst | EBM MISC | AC Fans |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | |||
| Maximum Air Flow | 1732 SCFM (2943 m³/hr) | 1732 SCFM (2943 m³/hr) | |||
| Maximum Static Pressure | 0.4010 in H2O (0.7492 Torr) | ||||
| Maximum Sound Level | 77 dbA | 77 dbA | |||
| Nominal Voltage | 230 to 400 volts | 0.5750 volts |