AC AXIAL FAN
AXIAL FAN; External Depth:85mm; Current Type:AC; Supply Voltage:400VAC; Current Rating:260mA; Flow Rate - Metric:1845m /h; Noise Rating:75dBA; Diameter:320mm RoHS Compliant: Yes
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | A2D250-AE22-06 | 45M7325 | A2D250-AE22-06 |
| Product Name | Fans, Thermal Management - Fans - AC Fans | Axial Fan; External Depth Ebm-Papst | AC Fans |
| Motor Type | 50/60 Hz AC | ||
| Application | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 1085 SCFM (1845 m³/hr) |