ebm-papst Inc. EBM Enclosures, Fans & Thermal Management A2D250-AD26-05

Description
Fan
Datasheet
Description
Fan
Datasheet

Suppliers

Company
Product
Description
Supplier Links
EBM Enclosures, Fans & Thermal Management - A2D250-AD26-05 - Galco Industrial Electronics
Madison Heights, MI, United States
EBM Enclosures, Fans & Thermal Management
A2D250-AD26-05
EBM Enclosures, Fans & Thermal Management A2D250-AD26-05
Fan

Fan

Supplier's Site
Sheung Wan, Hong Kong
AC Fans AC Axial Fan

AC Fans AC Axial Fan

Buy Now Datasheet
Fans, Thermal Management - Fans - AC Fans - A2D250-AD26-05 - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - AC Fans
A2D250-AD26-05
Fans, Thermal Management - Fans - AC Fans A2D250-AD26-05
AC AXIAL FAN

AC AXIAL FAN

Supplier's Site
Axial Fan, 251Mm, 480Vac, Ball; Nominal Rated Voltage Ac Ebm-Papst - 19P1726 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 251Mm, 480Vac, Ball; Nominal Rated Voltage Ac Ebm-Papst
19P1726
Axial Fan, 251Mm, 480Vac, Ball; Nominal Rated Voltage Ac Ebm-Papst 19P1726
AXIAL FAN, 251MM, 480VAC, BALL; Nominal Rated Voltage AC:400V / 480V; Fan Frame Type:Circular; Fan Frame Size:251mm; External Depth:82.5mm; Bearing Type:Ball Bearing; Air Flow - CFM:-; Noise Rating:-; Power Rating:230kVA RoHS Compliant: Yes

AXIAL FAN, 251MM, 480VAC, BALL; Nominal Rated Voltage AC:400V / 480V; Fan Frame Type:Circular; Fan Frame Size:251mm; External Depth:82.5mm; Bearing Type:Ball Bearing; Air Flow - CFM:-; Noise Rating:-; Power Rating:230kVA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Galco Industrial Electronics VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number A2D250-AD26-05 A2D250-AD26-05 A2D250-AD26-05 19P1726
Product Name EBM Enclosures, Fans & Thermal Management AC Fans Fans, Thermal Management - Fans - AC Fans Axial Fan, 251Mm, 480Vac, Ball; Nominal Rated Voltage Ac Ebm-Papst
Nominal Voltage 480 volts 400 to 480 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 7F.31 - Reverse flow filter fan - 7F3181205700 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 388 to 412 SCFM (660 to 700 m³/hr)
Nominal Power 110 to 140 watts
View Details
Axial Fan - 126LF - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 26.5 SCFM (45.04 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details
Axial Fans - 1442032 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 4 SCFM (6.8 m³/hr)
Blower/Fan Type Axial Fan
View Details
4015-5 Series 0.90 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D4015M05BPLP1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1693 to ? in H2O (0.3163 to ? Torr)
Maximum Sound Level 24.3 dbA
View Details