ebm-papst Inc. AC Fans A2D250-AA06-84

Description
Fan Tubeaxial, 3 Phase 266/460VAC Round - 250mm Dia Ball Terminal Block
Request a Quote Datasheet
Description
Fan Tubeaxial, 3 Phase 266/460VAC Round - 250mm Dia Ball Terminal Block
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Fans - 381-3047-ND - DigiKey
Thief River Falls, MN, United States
Fan Tubeaxial, 3 Phase 266/460VAC Round - 250mm Dia Ball Terminal Block

Fan Tubeaxial, 3 Phase 266/460VAC Round - 250mm Dia Ball Terminal Block

Buy Now Datasheet
Fans, Thermal Management - Fans - AC Fans - A2D250-AA06-84 - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - AC Fans
A2D250-AA06-84
Fans, Thermal Management - Fans - AC Fans A2D250-AA06-84
AC AXIAL FAN

AC AXIAL FAN

Supplier's Site
Sheung Wan, Hong Kong
AC Fans AC Axial Fan

AC Fans AC Axial Fan

Buy Now Datasheet
Ac Axial Fan, 250Mm X 82.5Mm, 265Vac; Nominal Rated Voltage Ac Ebm-Papst - 74K2274 - Newark, An Avnet Company
Chicago, IL, United States
Ac Axial Fan, 250Mm X 82.5Mm, 265Vac; Nominal Rated Voltage Ac Ebm-Papst
74K2274
Ac Axial Fan, 250Mm X 82.5Mm, 265Vac; Nominal Rated Voltage Ac Ebm-Papst 74K2274
AC AXIAL FAN, 250Mm x 82.5MM, 265VAC; Nominal Rated Voltage AC:230V / 400V; Fan Frame Type:Circular; Fan Frame Size:250mm; External Depth:82.5mm; Bearing Type:Ball Bearing; Air Flow - CFM:-; Noise Rating:-; Power Rating:150W RoHS Compliant: Yes

AC AXIAL FAN, 250Mm x 82.5MM, 265VAC; Nominal Rated Voltage AC:230V / 400V; Fan Frame Type:Circular; Fan Frame Size:250mm; External Depth:82.5mm; Bearing Type:Ball Bearing; Air Flow - CFM:-; Noise Rating:-; Power Rating:150W RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 381-3047-ND A2D250-AA06-84 A2D250-AA06-84 74K2274
Product Name AC Fans Fans, Thermal Management - Fans - AC Fans AC Fans Ac Axial Fan, 250Mm X 82.5Mm, 265Vac; Nominal Rated Voltage Ac Ebm-Papst
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.5020 in H2O (0.9379 Torr)
Nominal Voltage 266 to 460 volts 0.5783 volts 230 to 400 volts
Voltage Range 266 to 460 volts
Running Current 0.2200 amps
Unlock Full Specs
to access all available technical data

Similar Products

ADDA Cooling Fans - Waterproof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Thickness/Length 0.98 to 1.50 inch (25 to 38 mm)
View Details
Filter Fan FF 018 - 01804.0-01 - STEGO
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 118 SCFM (201 m³/hr)
Maximum Sound Level 60 dbA
View Details
2 suppliers
Backward Curved Fan - UNO675004E - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 5000 SCFM (8499 m³/hr)
Maximum Sound Level 83 dbA
View Details
Axial Fans - 1442029 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 1.82 SCFM (3.1 m³/hr)
Blower/Fan Type Axial Fan
View Details