ebm-papst Inc. AC Fans A2D250-AA06-71

Description
Fan Tubeaxial, 3 Phase 265/460VAC Round - 250mm Dia Ball Terminal Block
Request a Quote Datasheet
Description
Fan Tubeaxial, 3 Phase 265/460VAC Round - 250mm Dia Ball Terminal Block
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Fans - 381-3363-ND - DigiKey
Thief River Falls, MN, United States
Fan Tubeaxial, 3 Phase 265/460VAC Round - 250mm Dia Ball Terminal Block

Fan Tubeaxial, 3 Phase 265/460VAC Round - 250mm Dia Ball Terminal Block

Buy Now Datasheet
Fan; AC;265/460V; 200mm Lead Length; Mounted Terminal Box; - 70105134 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fan; AC;265/460V; 200mm Lead Length; Mounted Terminal Box;
70105134
Fan; AC;265/460V; 200mm Lead Length; Mounted Terminal Box; 70105134
Fan; AC;265/460V; 200mm Lead Length; Mounted Terminal Box;

Fan; AC;265/460V; 200mm Lead Length; Mounted Terminal Box;

Supplier's Site
Sheung Wan, Hong Kong
AC Fans AC Axial Fan

AC Fans AC Axial Fan

Buy Now Datasheet
Fans, Thermal Management - Fans - AC Fans - A2D250-AA06-71 - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - AC Fans
A2D250-AA06-71
Fans, Thermal Management - Fans - AC Fans A2D250-AA06-71
AC AXIAL FAN

AC AXIAL FAN

Supplier's Site
Nominal Rated Voltage Ac Ebm-Papst - 02E9010 - Newark, An Avnet Company
Chicago, IL, United States
Nominal Rated Voltage Ac Ebm-Papst
02E9010
Nominal Rated Voltage Ac Ebm-Papst 02E9010
Nominal Rated Voltage AC:230V / 400V; Fan Frame Type:Circular; Fan Frame Size:250mm; External Depth:82.5mm; Bearing Type:Ball Bearing; Air Flow - CFM:-; Noise Rating:-; Power Rating:150W; Rated Speed:2900rpm; Current Rating:220mA RoHS Compliant: Yes

Nominal Rated Voltage AC:230V / 400V; Fan Frame Type:Circular; Fan Frame Size:250mm; External Depth:82.5mm; Bearing Type:Ball Bearing; Air Flow - CFM:-; Noise Rating:-; Power Rating:150W; Rated Speed:2900rpm; Current Rating:220mA RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 381-3363-ND 70105134 A2D250-AA06-71 A2D250-AA06-71 02E9010
Product Name AC Fans Fan; AC;265/460V; 200mm Lead Length; Mounted Terminal Box; AC Fans Fans, Thermal Management - Fans - AC Fans Nominal Rated Voltage Ac Ebm-Papst
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.5020 in H2O (0.9379 Torr)
Nominal Voltage 265 to 460 volts 0.5761 volts 230 to 400 volts
Voltage Range 265 to 460 volts
Running Current 0.2200 to 0.3800 amps 0.2200 amps
Unlock Full Specs
to access all available technical data

Similar Products

ADDA Cooling Fans - Blowers - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Centrifugal Blower (radial)
Thickness/Length 0.28 to 1.26 inch (7 to 32 mm)
View Details
Electrical - Climate Control - Filtered Fans - PF22000T12BK24 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 24 volts
Nominal Power 5 watts
View Details
Axial Fans - 1442027 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 1.82 SCFM (3.1 m³/hr)
Blower/Fan Type Axial Fan
View Details