ebm-papst Inc. Axial Fans A2D250-AA02-02

Description
ebm-papst A2D250-AA02-02 Axial Fan
Request a Quote Datasheet
Description
ebm-papst A2D250-AA02-02 Axial Fan
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fans - 8261023 - RS Components, Ltd.
Corby, Northants, United Kingdom
Axial Fans
8261023
Axial Fans 8261023
ebm-papst A2D250-AA02-02 Axial Fan

ebm-papst A2D250-AA02-02 Axial Fan

Supplier's Site
AC Fans - 381-3360-ND - DigiKey
Thief River Falls, MN, United States
Fan Tubeaxial, 3 Phase 400VAC Round - 250mm Dia Ball 1086.7 CFM (30.43m³/min) 7 Wire Leads with Splice Terminals

Fan Tubeaxial, 3 Phase 400VAC Round - 250mm Dia Ball 1086.7 CFM (30.43m³/min) 7 Wire Leads with Splice Terminals

Buy Now Datasheet
Fans, Thermal Management - Fans - AC Fans - A2D250-AA02-02 - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - AC Fans
A2D250-AA02-02
Fans, Thermal Management - Fans - AC Fans A2D250-AA02-02
AC AXIAL FAN

AC AXIAL FAN

Supplier's Site
Axial Fan, 400Vac, 260Ma; Nominal Rated Voltage Ac Ebm-Papst - 96B6705 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 400Vac, 260Ma; Nominal Rated Voltage Ac Ebm-Papst
96B6705
Axial Fan, 400Vac, 260Ma; Nominal Rated Voltage Ac Ebm-Papst 96B6705
AXIAL FAN, 400VAC, 260mA; Nominal Rated Voltage AC:400V; Fan Frame Type:Circular; Fan Frame Size:250mm; External Depth:85mm; Bearing Type:-; Air Flow - CFM:992.34CFM; Noise Rating:75dBA; Power Rating:160W; Rated Speed:2950rpm RoHS Compliant: Yes

AXIAL FAN, 400VAC, 260mA; Nominal Rated Voltage AC:400V; Fan Frame Type:Circular; Fan Frame Size:250mm; External Depth:85mm; Bearing Type:-; Air Flow - CFM:992.34CFM; Noise Rating:75dBA; Power Rating:160W; Rated Speed:2950rpm RoHS Compliant: Yes

Supplier's Site Datasheet
EBM MISC - A2D250-AA02-02 - Galco Industrial Electronics
Madison Heights, MI, United States
AXIAL FAN, 230/400VAC 50/60HZ 0.22/

AXIAL FAN, 230/400VAC 50/60HZ 0.22/

Supplier's Site
Sheung Wan, Hong Kong
AC Fans AC Axial Fan

AC Fans AC Axial Fan

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Galco Industrial Electronics VAST STOCK CO., LIMITED
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 8261023 381-3360-ND A2D250-AA02-02 96B6705 A2D250-AA02-02 A2D250-AA02-02
Product Name Axial Fans AC Fans Fans, Thermal Management - Fans - AC Fans Axial Fan, 400Vac, 260Ma; Nominal Rated Voltage Ac Ebm-Papst EBM MISC AC Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 1085 SCFM (1845 m³/hr) 1087 SCFM (1847 m³/hr) 1087 SCFM (1847 m³/hr) 992 SCFM (1687 m³/hr)
Blower/Fan Type Axial Fan Tube Axial Axial Fan
Motor Type 50/60 Hz AC 50/60 Hz AC 50/60 Hz AC 50/60 Hz AC
Bearings Ball/Roller Ball/Roller
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 2557291 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 21.54 SCFM (36.62 m³/hr)
Nominal Voltage 24 volts
View Details
ADDA Cooling Fans - AC Cooling Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type 50/60 Hz AC
View Details
Type 7F.21 - Reverse flow filter fan - 7F21823042500 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 147 to 174 SCFM (250 to 295 m³/hr)
Nominal Power 46 to 50 watts
View Details
0.65 Cubic Feet Per Minute (ft³/min) Airflow (P) Micro Fan - AGA184 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 0.6357 SCFM (1.08 m³/hr)
Maximum Static Pressure 0.0770 in H2O (0.1439 Torr)
View Details