ebm-papst Inc. AC Fans A2D240-AA02-02

Description
Fan Tubeaxial, 3 Phase 230/400VAC Round - 240mm Dia Ball 7 Wire Leads with Splice Terminals
Request a Quote Datasheet
Description
Fan Tubeaxial, 3 Phase 230/400VAC Round - 240mm Dia Ball 7 Wire Leads with Splice Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Fans - 381-3357-ND - DigiKey
Thief River Falls, MN, United States
Fan Tubeaxial, 3 Phase 230/400VAC Round - 240mm Dia Ball 7 Wire Leads with Splice Terminals

Fan Tubeaxial, 3 Phase 230/400VAC Round - 240mm Dia Ball 7 Wire Leads with Splice Terminals

Buy Now Datasheet
Sheung Wan, Hong Kong
AC Fans AC Axial Fan, 220/380VAC, 50/60Hz

AC Fans AC Axial Fan, 220/380VAC, 50/60Hz

Buy Now Datasheet
Fans, Thermal Management - Fans - AC Fans - A2D240-AA02-02 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Fans, Thermal Management - Fans - AC Fans
A2D240-AA02-02
Fans, Thermal Management - Fans - AC Fans A2D240-AA02-02
AC AXIAL FAN

AC AXIAL FAN

Supplier's Site
Axial Fan, 240Mm, 230/400V, Ball Bearing; Nominal Rated Voltage Ac Ebm-Papst - 24K0619 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 240Mm, 230/400V, Ball Bearing; Nominal Rated Voltage Ac Ebm-Papst
24K0619
Axial Fan, 240Mm, 230/400V, Ball Bearing; Nominal Rated Voltage Ac Ebm-Papst 24K0619
AXIAL FAN, 240MM, 230/400V, BALL BEARING; Nominal Rated Voltage AC:230V / 400V; Fan Frame Type:Circular; Fan Frame Size:240mm; External Depth:72.5mm; Bearing Type:Ball Bearing; Air Flow - CFM:770CFM; Noise Rating:-; Power Rating:125WRoHS Compliant: Yes

AXIAL FAN, 240MM, 230/400V, BALL BEARING; Nominal Rated Voltage AC:230V / 400V; Fan Frame Type:Circular; Fan Frame Size:240mm; External Depth:72.5mm; Bearing Type:Ball Bearing; Air Flow - CFM:770CFM; Noise Rating:-; Power Rating:125WRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 381-3357-ND A2D240-AA02-02 A2D240-AA02-02 24K0619
Product Name AC Fans AC Fans Fans, Thermal Management - Fans - AC Fans Axial Fan, 240Mm, 230/400V, Ball Bearing; Nominal Rated Voltage Ac Ebm-Papst
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Nominal Voltage 230 to 400 volts 0.5750 volts 230 to 400 volts
Voltage Range 230 to 400 volts
Running Current 0.5000 to 0.8700 amps
Nominal Power 125 watts 125 watts 125 watts
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Filtered Fans - PF65000T12LG - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 115 volts
Nominal Power 90 watts
View Details
Axial Fans - 1444127 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 40.01 SCFM (68 m³/hr)
Blower/Fan Type Axial Fan
View Details
DC Brushless Fans (BLDC) - FAD1-04020DSHW11-ND - DigiKey
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 8.8 SCFM (14.96 m³/hr)
Maximum Static Pressure 0.2800 in H2O (0.5231 Torr)
View Details
3 suppliers
Filter Fan Plus- Airflow Direction
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 9.41 to 13.53 SCFM (16 to 23 m³/hr)
Nominal Voltage 115 volts
View Details