Fan Tubeaxial, 3 Phase 200VAC Round - 209.5mm Dia Ball 4 Wire Leads with Splice Terminals
AXIAL FAN, AC. 210MM, 480V, 130W; Nominal Rated Voltage AC:400V / 480V; Fan Frame Type:Circular; Fan Frame Size:210mm; External Depth:72.5mm; Bearing Type:Ball Bearing; Air Flow - CFM:-; Noise Rating:-; Power Rating:130W RoHS Compliant: Yes
AC AXIAL FAN
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 381-3356-ND | A2D210-AB10-05 | 79R2258 | A2D210-AB10-05 |
| Product Name | AC Fans | AC Fans | Axial Fan, Ac. 210Mm, 480V, 130W; Nominal Rated Voltage Ac Ebm-Papst | Fans, Thermal Management - Fans - AC Fans |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | ||
| Nominal Voltage | 400 volts | 400 to 480 volts | 200 volts | |
| Voltage Range | 400 volts | |||
| Running Current | 0.3100 amps | |||
| Nominal Power | 86 watts | 130 watts | 86 watts |