Fan Tubeaxial, 3 Phase 230/400VAC Round - 195mm Dia Ball 6 Wire Leads with Splice Terminals, 1 Ring Terminal
AXIAL FAN; Nominal Rated Voltage AC:230V / 400V; Fan Frame Type:Circular; Fan Frame Size:120mm; External Depth:38mm; Bearing Type:-; Air Flow - CFM:554.44CFM; Noise Rating:70dBA; Power Rating:65W; Rated Speed:3100rpm; IP Rating:IP44 RoHS Compliant: Yes
AC AXIAL FAN
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 381-3353-ND | 85C2586 | A2D200-AA04-44 | A2D200-AA04-44 |
| Product Name | AC Fans | Axial Fan; Nominal Rated Voltage Ac Ebm-Papst | AC Fans | Fans, Thermal Management - Fans - AC Fans |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | ||
| Nominal Voltage | 230 to 400 volts | 230 to 400 volts | 0.5750 volts | |
| Voltage Range | 230 to 400 volts | |||
| Running Current | 0.1100 to 0.1900 amps | |||
| Nominal Power | 65 watts | 65 watts | 65 watts |