Fan Tubeaxial, 3 Phase 230/400VAC Round - 195mm Dia
FAN MOTORIZED IMPELLERS 460VAC
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 381-3046-ND | A2D200-AA04-29 | A2D200-AA04-29 | 77C5361 |
| Product Name | AC Fans | Fans, Thermal Management - Fans - AC Fans | AC Fans | 265/460V 60Hz Flow 02 Ebm-Papst |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | ||
| Nominal Voltage | 230 to 400 volts | 0.5750 volts | ||
| Voltage Range | 230 to 400 volts | |||
| Nominal Power | 65 watts | 65 watts |