ebm-papst Inc. Axial Fans A2D200-AA02-01

Description
ebm-papst A2D200-AA02-01 Axial Fan
Request a Quote Datasheet
Description
ebm-papst A2D200-AA02-01 Axial Fan
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fans - 8261001 - RS Components, Ltd.
Corby, Northants, United Kingdom
Axial Fans
8261001
Axial Fans 8261001
ebm-papst A2D200-AA02-01 Axial Fan

ebm-papst A2D200-AA02-01 Axial Fan

Supplier's Site
AC Fans - 381-3045-ND - DigiKey
Thief River Falls, MN, United States
Fan Tubeaxial, 3 Phase 230/400VAC Round - 195mm Dia Ball

Fan Tubeaxial, 3 Phase 230/400VAC Round - 195mm Dia Ball

Buy Now Datasheet
Sheung Wan, Hong Kong
AC Fans AC Axial Fan

AC Fans AC Axial Fan

Buy Now Datasheet
Axial Fan, 200Mm, 230Vac, Ball Bearing; Nominal Rated Voltage Ac Ebm-Papst - 05M4917 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 200Mm, 230Vac, Ball Bearing; Nominal Rated Voltage Ac Ebm-Papst
05M4917
Axial Fan, 200Mm, 230Vac, Ball Bearing; Nominal Rated Voltage Ac Ebm-Papst 05M4917
AXIAL FAN, 200MM, 230VAC, BALL BEARING; Nominal Rated Voltage AC:230V / 400V; Fan Frame Type:Circular; Fan Frame Size:200mm; External Depth:73mm; Bearing Type:Ball Bearing; Air Flow - CFM:553.26CFM; Noise Rating:70dBA; IP Rating:IP44RoHS Compliant: Yes

AXIAL FAN, 200MM, 230VAC, BALL BEARING; Nominal Rated Voltage AC:230V / 400V; Fan Frame Type:Circular; Fan Frame Size:200mm; External Depth:73mm; Bearing Type:Ball Bearing; Air Flow - CFM:553.26CFM; Noise Rating:70dBA; IP Rating:IP44RoHS Compliant: Yes

Supplier's Site Datasheet
Fans, Thermal Management - Fans - AC Fans - A2D200-AA02-01 - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - AC Fans
A2D200-AA02-01
Fans, Thermal Management - Fans - AC Fans A2D200-AA02-01
AC AXIAL FAN

AC AXIAL FAN

Supplier's Site
Fan, axial, 5 straight blades, 230V, 50Hz - 70105154 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fan, axial, 5 straight blades, 230V, 50Hz
70105154
Fan, axial, 5 straight blades, 230V, 50Hz 70105154
Fan, axial, 5 straight blades, 230V, 50Hz

Fan, axial, 5 straight blades, 230V, 50Hz

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Acme Chip Technology Co., Limited Allied Electronics, Inc.
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 8261001 381-3045-ND A2D200-AA02-01 05M4917 A2D200-AA02-01 70105154
Product Name Axial Fans AC Fans AC Fans Axial Fan, 200Mm, 230Vac, Ball Bearing; Nominal Rated Voltage Ac Ebm-Papst Fans, Thermal Management - Fans - AC Fans Fan, axial, 5 straight blades, 230V, 50Hz
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 553 SCFM (940 m³/hr) 553 SCFM (940 m³/hr)
Blower/Fan Type Axial Fan Tube Axial Axial Fan Axial Fan
Motor Type 50/60 Hz AC 50/60 Hz AC 50/60 Hz AC 50/60 Hz AC
Bearings Ball/Roller Ball/Roller
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Filtered Fans - RH60000N4S16FDA - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Thickness/Length 15.51 inch (394 mm)
View Details
Ptc Heater Hg 140, Ac/dc 48 V, 100W Stego - 24T1247 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
9225-7 Series 2.02 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C9225M24BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1236 to ? in H2O (0.2310 to ? Torr)
Maximum Sound Level 31.99 dbA
View Details
Axial Fan - 99XU - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 39.2 SCFM (66.63 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details