Fan Tubeaxial, 3 Phase 230/400VAC Round - 170mm Dia Ball 7 Wire Leads
AXIAL FAN, 170MM, 400VAC, 314.8CFM; Nominal Rated Voltage AC:230V / 400V; Fan Frame Type:Circular; Fan Frame Size:170mm; External Depth:62.5mm; Bearing Type:Ball Bearing; Air Flow - CFM:314.8CFM; Noise Rating:-; Power Rating:43W RoHS Compliant: Yes
AC AXIAL FAN
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 381-3044-ND | A2D170-AA04-02 | 90C0346 | A2D170-AA04-02 |
| Product Name | AC Fans | AC Fans | Axial Fan, 170Mm, 400Vac, 314.8Cfm; Nominal Rated Voltage Ac Ebm-Papst | Fans, Thermal Management - Fans - AC Fans |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | ||
| Nominal Voltage | 230 to 400 volts | 230 to 400 volts | 0.5750 volts | |
| Voltage Range | 230 to 400 volts | |||
| Running Current | 0.1600 amps | |||
| Nominal Power | 43 watts | 43 watts | 43 watts |