Fan Tubeaxial, 3 Phase Round - 170mm Dia Ball 7 Wire Leads with Splice Terminals
AXIAL FAN; Nominal Rated Voltage AC:230V / 400V; Fan Frame Type:Circular; Fan Frame Size:170mm; External Depth:62.5mm; Bearing Type:Ball Bearing; Air Flow - CFM:-; Noise Rating:-; Power Rating:43W; Rated Speed:3100rpm; IP Rating:IP44RoHS Compliant: Yes
AC AXIAL FAN
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 381-3350-ND | A2D170-AA04-01 | 34C6163 | A2D170-AA04-01 |
| Product Name | AC Fans | AC Fans | Axial Fan; Nominal Rated Voltage Ac Ebm-Papst | Fans, Thermal Management - Fans - AC Fans |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | ||
| Running Current | 0.0900 to 0.1600 amps | |||
| Nominal Power | 43 watts | 43 watts | 43 watts | |
| Blower/Fan Type | Tube Axial | Axial Fan | ||
| Motor Type | 50/60 Hz AC | 50/60 Hz AC | 50/60 Hz AC |