ebm-papst Inc. AC Fans 9956L

Description
Fan Tubeaxial 230VAC Square - 119mm L x 119mm H Ball 49.4 CFM (1.38m³/min) 2 Terminals
Request a Quote Datasheet
Description
Fan Tubeaxial 230VAC Square - 119mm L x 119mm H Ball 49.4 CFM (1.38m³/min) 2 Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Fans - 381-3152-ND - DigiKey
Thief River Falls, MN, United States
Fan Tubeaxial 230VAC Square - 119mm L x 119mm H Ball 49.4 CFM (1.38m³/min) 2 Terminals

Fan Tubeaxial 230VAC Square - 119mm L x 119mm H Ball 49.4 CFM (1.38m³/min) 2 Terminals

Buy Now Datasheet
Fan, Square; 119 mm L x 119 mm H; 25 mm; 230 V; 49.4 CFM; 50 Hz; 9.5 W; Axial - 70105521 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fan, Square; 119 mm L x 119 mm H; 25 mm; 230 V; 49.4 CFM; 50 Hz; 9.5 W; Axial
70105521
Fan, Square; 119 mm L x 119 mm H; 25 mm; 230 V; 49.4 CFM; 50 Hz; 9.5 W; Axial 70105521
Counterclockwise rotation viewed from rotor. Electrical connection with LZ 120 plug and cord set (sold separately), or soldered. Features: Metal Housing, Mineral Reinforced Polycarbonate Impeller Ball Bearing Construction Internal Rotor Shaded Pole Motor Air Output Over Struts Weight — 11.5 Oz. (326 g)

Counterclockwise rotation viewed from rotor. Electrical connection with LZ 120 plug and cord set (sold separately), or soldered.
Features:

  • Metal Housing, Mineral Reinforced Polycarbonate Impeller
  • Ball Bearing Construction
  • Internal Rotor Shaded Pole Motor
  • Air Output Over Struts
  • Weight — 11.5 Oz. (326 g)
Supplier's Site
Fans, Thermal Management - Fans - AC Fans - 9956L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Fans, Thermal Management - Fans - AC Fans
9956L
Fans, Thermal Management - Fans - AC Fans 9956L
FAN AXIAL 119X25MM 230VAC TERM

FAN AXIAL 119X25MM 230VAC TERM

Supplier's Site
Axial Fan, 119Mm, 230Vac; Nominal Rated Voltage Ac Ebm-Papst - 86K9950 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 119Mm, 230Vac; Nominal Rated Voltage Ac Ebm-Papst
86K9950
Axial Fan, 119Mm, 230Vac; Nominal Rated Voltage Ac Ebm-Papst 86K9950
AXIAL FAN, 119MM, 230VAC; Nominal Rated Voltage AC:230V; Fan Frame Type:Square; Fan Frame Size:119mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:49.4CFM; Noise Rating:29dBA; Power Rating:9.5W; Rated Speed:1850rpm RoHS Compliant: Yes

AXIAL FAN, 119MM, 230VAC; Nominal Rated Voltage AC:230V; Fan Frame Type:Square; Fan Frame Size:119mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:49.4CFM; Noise Rating:29dBA; Power Rating:9.5W; Rated Speed:1850rpm RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
AC Fans
9956L
AC Fans 9956L
AC Fans AC Tubeaxial Fan, 119x119x25mm, 230VAC, 61.2CFM

AC Fans AC Tubeaxial Fan, 119x119x25mm, 230VAC, 61.2CFM

Buy Now Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 381-3152-ND 70105521 9956L 86K9950 9956L
Product Name AC Fans Fan, Square; 119 mm L x 119 mm H; 25 mm; 230 V; 49.4 CFM; 50 Hz; 9.5 W; Axial Fans, Thermal Management - Fans - AC Fans Axial Fan, 119Mm, 230Vac; Nominal Rated Voltage Ac Ebm-Papst AC Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 49.4 SCFM (83.97 m³/hr) 49.4 SCFM (83.97 m³/hr) 49.4 SCFM (83.97 m³/hr) 49.4 SCFM (83.97 m³/hr)
Maximum Sound Level 29 dbA 29.5 dbA 29 dbA
Nominal Voltage 230 volts 230 volts 230 volts 230 volts
Voltage Range 230 volts
Unlock Full Specs
to access all available technical data

Similar Products

4010-7 Series 0.96 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D4010L24BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1661 to ? in H2O (0.3104 to ? Torr)
Maximum Sound Level 30.44 dbA
View Details
Type 7F.20 - Filter Fan - 7F20902431000 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Operating Temperature 5 to 131 F (-15 to 55 C)
View Details
Electrical - Climate Control - Filtered Fans - PF66000T3RLG460 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 462 SCFM (785 m³/hr)
Nominal Voltage 460 volts
View Details
Axial Fan - 129XL - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 45.5 SCFM (77.34 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details