ebm-papst Inc. Axial Compact AC Fans 9956

Description
Axial compact fans are suitable for high air performance with moderate pressure build-up. The flow of air through the fan blades is parallel to the rotation axis. ebm-papst offers a wide selection of AC and DC compact fans - from 25 to 280 mm - which are extremely flat, thanks to the space-saving integrated motor.
Request a Quote Datasheet
Description
Axial compact fans are suitable for high air performance with moderate pressure build-up. The flow of air through the fan blades is parallel to the rotation axis. ebm-papst offers a wide selection of AC and DC compact fans - from 25 to 280 mm - which are extremely flat, thanks to the space-saving integrated motor.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Compact AC Fans - 9956 - ebm-papst Inc.
Farmington, CT, United States
Axial Compact AC Fans
9956
Axial Compact AC Fans 9956
Axial compact fans are suitable for high air performance with moderate pressure build-up. The flow of air through the fan blades is parallel to the rotation axis. ebm-papst offers a wide selection of AC and DC compact fans - from 25 to 280 mm - which are extremely flat, thanks to the space-saving integrated motor.

Axial compact fans are suitable for high air performance with moderate pressure build-up. The flow of air through the fan blades is parallel to the rotation axis. ebm-papst offers a wide selection of AC and DC compact fans - from 25 to 280 mm - which are extremely flat, thanks to the space-saving integrated motor.

Buy Now
AC Fans - 381-1079-ND - DigiKey
Thief River Falls, MN, United States
Fan Tubeaxial 230VAC Square - 119mm L x 119mm H Ball 68.9 CFM (1.93m³/min) 2 Terminals

Fan Tubeaxial 230VAC Square - 119mm L x 119mm H Ball 68.9 CFM (1.93m³/min) 2 Terminals

Buy Now Datasheet
Axial Fans - 1757195 - RS Components, Ltd.
Corby, Northants, United Kingdom
Axial Fans
1757195
Axial Fans 1757195
ebm-papst 9956 Axial Fan

ebm-papst 9956 Axial Fan

Supplier's Site
Fans, Thermal Management - Fans - AC Fans - 9956 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Fans, Thermal Management - Fans - AC Fans
9956
Fans, Thermal Management - Fans - AC Fans 9956
FAN AXIAL 119X25MM 230VAC TERM

FAN AXIAL 119X25MM 230VAC TERM

Supplier's Site
Fan, Square; 119 mm L x 119 mm H; 25 mm; 230 V; 68.9 CFM; 50 Hz; 14 W; Axial - 70105522 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fan, Square; 119 mm L x 119 mm H; 25 mm; 230 V; 68.9 CFM; 50 Hz; 14 W; Axial
70105522
Fan, Square; 119 mm L x 119 mm H; 25 mm; 230 V; 68.9 CFM; 50 Hz; 14 W; Axial 70105522
Counterclockwise rotation viewed from rotor. Electrical connection with LZ 120 plug and cord set (sold separately), or soldered. Features: Metal Housing, Mineral Reinforced Polycarbonate Impeller Ball Bearing Construction Internal Rotor Shaded Pole Motor Air Output Over Struts Weight — 11.5 Oz. (326 g)

Counterclockwise rotation viewed from rotor. Electrical connection with LZ 120 plug and cord set (sold separately), or soldered.
Features:

  • Metal Housing, Mineral Reinforced Polycarbonate Impeller
  • Ball Bearing Construction
  • Internal Rotor Shaded Pole Motor
  • Air Output Over Struts
  • Weight — 11.5 Oz. (326 g)
Supplier's Site
Axial Fan, 119Mm, 230Vac; Nominal Rated Voltage Ac Ebm-Papst - 88K2225 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 119Mm, 230Vac; Nominal Rated Voltage Ac Ebm-Papst
88K2225
Axial Fan, 119Mm, 230Vac; Nominal Rated Voltage Ac Ebm-Papst 88K2225
AXIAL FAN, 119MM, 230VAC; Nominal Rated Voltage AC:230V; Fan Frame Type:Square; Fan Frame Size:119mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:68.9CFM; Noise Rating:37dBA; Power Rating:14W; Rated Speed:2450rpm RoHS Compliant: Yes

AXIAL FAN, 119MM, 230VAC; Nominal Rated Voltage AC:230V; Fan Frame Type:Square; Fan Frame Size:119mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:68.9CFM; Noise Rating:37dBA; Power Rating:14W; Rated Speed:2450rpm RoHS Compliant: Yes

Supplier's Site
AC Fans - 9956 - ODG (Origin Data Global)
Shenzhen, China
AC Fans
9956
AC Fans 9956
FAN AXIAL 119X25MM 230VAC TERM

FAN AXIAL 119X25MM 230VAC TERM

Supplier's Site Datasheet
Sheung Wan, Hong Kong
AC Fans
9956
AC Fans 9956
AC Fans AC Tubeaxial Fan, 119x119x25mm, 230VAC, 68.9CFM, 14W, 2450RPM, 37dBA, Ball Bearing

AC Fans AC Tubeaxial Fan, 119x119x25mm, 230VAC, 68.9CFM, 14W, 2450RPM, 37dBA, Ball Bearing

Buy Now Datasheet

Technical Specifications

  ebm-papst Inc. DigiKey RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc. Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 9956 381-1079-ND 1757195 9956 70105522 88K2225 9956 9956
Product Name Axial Compact AC Fans AC Fans Axial Fans Fans, Thermal Management - Fans - AC Fans Fan, Square; 119 mm L x 119 mm H; 25 mm; 230 V; 68.9 CFM; 50 Hz; 14 W; Axial Axial Fan, 119Mm, 230Vac; Nominal Rated Voltage Ac Ebm-Papst AC Fans AC Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 68.9 SCFM (117 m³/hr) 68.9 SCFM (117 m³/hr) 68.83 SCFM (117 m³/hr) 68.9 SCFM (117 m³/hr) 68.9 SCFM (117 m³/hr) 68.9 SCFM (117 m³/hr) 68.9 SCFM (117 m³/hr)
Maximum Sound Level 37 dbA 37 dbA 37 dbA 37 dbA 37 dbA
Nominal Voltage 230 volts 230 volts 230 volts 230 volts 230 volts 230 volts
Voltage Range 230 volts 230 volts
Unlock Full Specs
to access all available technical data

Similar Products

3010-5 Series 5 Voltage (V) and 0.48 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D3010L05BPLB1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.0862 to ? in H2O (0.1611 to ? Torr)
Maximum Sound Level 17.68 dbA
View Details
Type 7F.30 - Filter fan - 7F3090242055 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Operating Temperature -22 to 131 F (-30 to 55 C)
View Details
Electrical - Climate Control - Filtered Fans - RH20000N4S16 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Thickness/Length 8.70 inch (221 mm)
View Details
Axial Fan - 125DM 12 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 83 SCFM (141 m³/hr)
Maximum Sound Level 38 dbA
View Details