ALUMINUM ELECTROLYTIC CAPACITOR 8UF WIRE LEAD; Dielectric Type:-; Capacitor Case / Package:Can; Capacitance:8µF; Capacitance Tolerance:-; Capacitor Mounting:Stud Mount - M8; Voltage(AC):-; Capacitor Terminals:Wire Leaded; Height:67mmRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 15B5541 |
| Product Name | Aluminum Electrolytic Capacitor 8Uf Wire Lead; Dielectric Type Ebm-Papst |
| Configuration / Form Factor | Leaded Capacitor; Wire Leaded |