ebm-papst Inc. AC Fans 9906L

Description
Fan Tubeaxial 115VAC Square - 119mm L x 119mm H Ball 58.9 CFM (1.65m³/min) 2 Terminals
Request a Quote Datasheet
Description
Fan Tubeaxial 115VAC Square - 119mm L x 119mm H Ball 58.9 CFM (1.65m³/min) 2 Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Fans - 381-1107-ND - DigiKey
Thief River Falls, MN, United States
Fan Tubeaxial 115VAC Square - 119mm L x 119mm H Ball 58.9 CFM (1.65m³/min) 2 Terminals

Fan Tubeaxial 115VAC Square - 119mm L x 119mm H Ball 58.9 CFM (1.65m³/min) 2 Terminals

Buy Now Datasheet
Fans, Thermal Management - Fans - AC Fans - 9906L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Fans, Thermal Management - Fans - AC Fans
9906L
Fans, Thermal Management - Fans - AC Fans 9906L
FAN AXIAL 119X25MM 115VAC TERM

FAN AXIAL 119X25MM 115VAC TERM

Supplier's Site
Axial Fan, 119Mm, 115Vac; Nominal Rated Voltage Ac Ebm-Papst - 88K2753 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 119Mm, 115Vac; Nominal Rated Voltage Ac Ebm-Papst
88K2753
Axial Fan, 119Mm, 115Vac; Nominal Rated Voltage Ac Ebm-Papst 88K2753
AXIAL FAN, 119MM, 115VAC; Nominal Rated Voltage AC:115V; Fan Frame Type:Square; Fan Frame Size:119mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:58.9CFM; Noise Rating:34dBA; Power Rating:8W; Rated Speed:2100rpm RoHS Compliant: Yes

AXIAL FAN, 119MM, 115VAC; Nominal Rated Voltage AC:115V; Fan Frame Type:Square; Fan Frame Size:119mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:58.9CFM; Noise Rating:34dBA; Power Rating:8W; Rated Speed:2100rpm RoHS Compliant: Yes

Supplier's Site Datasheet
Fan, Square; 119 mm L x 119 mm H; 25 mm; 115 V; 58.9 CFM; 60 Hz; 8 W; Axial - 70105519 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fan, Square; 119 mm L x 119 mm H; 25 mm; 115 V; 58.9 CFM; 60 Hz; 8 W; Axial
70105519
Fan, Square; 119 mm L x 119 mm H; 25 mm; 115 V; 58.9 CFM; 60 Hz; 8 W; Axial 70105519
Counterclockwise rotation viewed from rotor. Electrical connection with LZ 120 plug and cord set (sold separately), or soldered. Features: Metal Housing, Mineral Reinforced Polycarbonate Impeller Ball Bearing Construction Internal Rotor Shaded Pole Motor Air Output Over Struts Weight — 11.5 Oz. (326 g)

Counterclockwise rotation viewed from rotor. Electrical connection with LZ 120 plug and cord set (sold separately), or soldered.
Features:

  • Metal Housing, Mineral Reinforced Polycarbonate Impeller
  • Ball Bearing Construction
  • Internal Rotor Shaded Pole Motor
  • Air Output Over Struts
  • Weight — 11.5 Oz. (326 g)
Supplier's Site
Sheung Wan, Hong Kong
AC Fans
9906L
AC Fans 9906L
AC Fans AC Tubeaxial Fan, 119x119x25mm, 115VAC, 58.9CFM, 8W, 2100RPM, 34dBA, Ball Bearing

AC Fans AC Tubeaxial Fan, 119x119x25mm, 115VAC, 58.9CFM, 8W, 2100RPM, 34dBA, Ball Bearing

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 381-1107-ND 9906L 88K2753 70105519 9906L
Product Name AC Fans Fans, Thermal Management - Fans - AC Fans Axial Fan, 119Mm, 115Vac; Nominal Rated Voltage Ac Ebm-Papst Fan, Square; 119 mm L x 119 mm H; 25 mm; 115 V; 58.9 CFM; 60 Hz; 8 W; Axial AC Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 58.9 SCFM (100 m³/hr) 58.9 SCFM (100 m³/hr) 58.9 SCFM (100 m³/hr) 58.9 SCFM (100 m³/hr)
Maximum Sound Level 34 dbA 34 dbA 34.5 dbA
Nominal Voltage 115 volts 115 volts 115 volts 115 volts
Voltage Range 115 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fan - 125DM 48 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 83 SCFM (141 m³/hr)
Maximum Sound Level 38 dbA
View Details
Electrical - Climate Control - Filtered Fans - XF6230 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 220 SCFM (374 m³/hr)
Nominal Voltage 230 volts
View Details
Nominal Rated Voltage Ac Finder - 92X8683 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 135 SCFM (230 m³/hr)
Nominal Voltage 120 volts
View Details