ebm-papst Inc. Axial Compact AC Fans 9906

Description
Axial compact fans are suitable for high air performance with moderate pressure build-up. The flow of air through the fan blades is parallel to the rotation axis. ebm-papst offers a wide selection of AC and DC compact fans - from 25 to 280 mm - which are extremely flat, thanks to the space-saving integrated motor.
Request a Quote Datasheet
Description
Axial compact fans are suitable for high air performance with moderate pressure build-up. The flow of air through the fan blades is parallel to the rotation axis. ebm-papst offers a wide selection of AC and DC compact fans - from 25 to 280 mm - which are extremely flat, thanks to the space-saving integrated motor.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Compact AC Fans - 9906 - ebm-papst Inc.
Farmington, CT, United States
Axial Compact AC Fans
9906
Axial Compact AC Fans 9906
Axial compact fans are suitable for high air performance with moderate pressure build-up. The flow of air through the fan blades is parallel to the rotation axis. ebm-papst offers a wide selection of AC and DC compact fans - from 25 to 280 mm - which are extremely flat, thanks to the space-saving integrated motor.

Axial compact fans are suitable for high air performance with moderate pressure build-up. The flow of air through the fan blades is parallel to the rotation axis. ebm-papst offers a wide selection of AC and DC compact fans - from 25 to 280 mm - which are extremely flat, thanks to the space-saving integrated motor.

Buy Now
AC Fans - 381-1078-ND - DigiKey
Thief River Falls, MN, United States
Fan Tubeaxial 115VAC Square - 119mm L x 119mm H Ball 79.5 CFM (2.23m³/min) 2 Terminals

Fan Tubeaxial 115VAC Square - 119mm L x 119mm H Ball 79.5 CFM (2.23m³/min) 2 Terminals

Buy Now Datasheet
Fan, Square; 119 mm L x 119 mm H; 25 mm; 115 V; 79.5 CFM; 60 Hz; 12 W; Axial - 70105520 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fan, Square; 119 mm L x 119 mm H; 25 mm; 115 V; 79.5 CFM; 60 Hz; 12 W; Axial
70105520
Fan, Square; 119 mm L x 119 mm H; 25 mm; 115 V; 79.5 CFM; 60 Hz; 12 W; Axial 70105520
Counterclockwise rotation viewed from rotor. Electrical connection with LZ 120 plug and cord set (sold separately), or soldered. Features: Metal Housing, Mineral Reinforced Polycarbonate Impeller Ball Bearing Construction Internal Rotor Shaded Pole Motor Air Output Over Struts Weight — 11.5 Oz. (326 g)

Counterclockwise rotation viewed from rotor. Electrical connection with LZ 120 plug and cord set (sold separately), or soldered.
Features:

  • Metal Housing, Mineral Reinforced Polycarbonate Impeller
  • Ball Bearing Construction
  • Internal Rotor Shaded Pole Motor
  • Air Output Over Struts
  • Weight — 11.5 Oz. (326 g)
Supplier's Site
Sheung Wan, Hong Kong
AC Fans
9906
AC Fans 9906
AC Fans AC Tubeaxial Fan, 119x119x25mm, 115VAC, 79.5CFM, 12W, 2850RPM, 42dBA, Ball Bearing

AC Fans AC Tubeaxial Fan, 119x119x25mm, 115VAC, 79.5CFM, 12W, 2850RPM, 42dBA, Ball Bearing

Buy Now Datasheet
Axial Fan, 119Mm, 115Vac; Nominal Rated Voltage Ac Ebm-Papst - 87F3621 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 119Mm, 115Vac; Nominal Rated Voltage Ac Ebm-Papst
87F3621
Axial Fan, 119Mm, 115Vac; Nominal Rated Voltage Ac Ebm-Papst 87F3621
AXIAL FAN, 119MM, 115VAC; Nominal Rated Voltage AC:115V; Fan Frame Type:Square; Fan Frame Size:119mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:79.5CFM; Noise Rating:42dBA; Power Rating:12W; Rated Speed:2850rpm RoHS Compliant: Yes

AXIAL FAN, 119MM, 115VAC; Nominal Rated Voltage AC:115V; Fan Frame Type:Square; Fan Frame Size:119mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:79.5CFM; Noise Rating:42dBA; Power Rating:12W; Rated Speed:2850rpm RoHS Compliant: Yes

Supplier's Site
Fans, Thermal Management - Fans - AC Fans - 9906 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Fans, Thermal Management - Fans - AC Fans
9906
Fans, Thermal Management - Fans - AC Fans 9906
FAN AXIAL 119X25MM 115VAC TERM

FAN AXIAL 119X25MM 115VAC TERM

Supplier's Site

Technical Specifications

  ebm-papst Inc. DigiKey Allied Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 9906 381-1078-ND 70105520 9906 87F3621 9906
Product Name Axial Compact AC Fans AC Fans Fan, Square; 119 mm L x 119 mm H; 25 mm; 115 V; 79.5 CFM; 60 Hz; 12 W; Axial AC Fans Axial Fan, 119Mm, 115Vac; Nominal Rated Voltage Ac Ebm-Papst Fans, Thermal Management - Fans - AC Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 79.5 SCFM (135 m³/hr) 79.5 SCFM (135 m³/hr) 79.5 SCFM (135 m³/hr) 79.5 SCFM (135 m³/hr) 79.5 SCFM (135 m³/hr)
Maximum Sound Level 42 dbA 42 dbA 42 dbA 42 dbA
Nominal Voltage 115 volts 115 volts 115 volts 115 volts 115 volts
Voltage Range 115 volts 115 volts
Unlock Full Specs
to access all available technical data

Similar Products

9225-7 Series 1.30 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C9225L12BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.0886 to ? in H2O (0.1655 to ? Torr)
Maximum Sound Level 27.56 dbA
View Details
Type 7F.31 - Reverse flow filter fan - 7F3190244250 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Operating Temperature -22 to 131 F (-30 to 55 C)
View Details
Electrical - Climate Control - Filtered Fans - PFFT60002 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Axial Fan - E68-80287 - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 15900 SCFM (27026 m³/hr)
Maximum Sound Level 80 dbA
View Details