9614-2-4013 -- INLET RING USA FOR 280MM EBM-PAPST
ebm-papst Inc.
Inlet Ring Usa For 280Mm Ebm-Papst
9614-2-4013
Description
INLET RING USA FOR 280mm
Description
INLET RING USA FOR 280mm
Suppliers
Inlet Ring Usa For 280Mm Ebm-Papst
15B5532
Supplier's Site
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
15B5532 |
|
Product Name
|
Inlet Ring Usa For 280Mm Ebm-Papst |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Motor Type
DC
View Details
Application
Industrial/Commercial Fans and Blowers
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
5000 SCFM (8499 m³/hr)
Maximum Sound Level
83 dbA
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
21.46 SCFM (36.48 m³/hr)
Nominal Voltage
12 volts
View Details