ebm-papst Inc. Centrifugal Fans 9591904126

Description
ebm-papst RLF35-8/14N/2 Centrifugal Fan
Request a Quote
Description
ebm-papst RLF35-8/14N/2 Centrifugal Fan
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Centrifugal Fans - 2858741 - RS Components, Ltd.
Corby, Northants, United Kingdom
Centrifugal Fans
2858741
Centrifugal Fans 2858741
ebm-papst RLF35-8/14N/2 Centrifugal Fan

ebm-papst RLF35-8/14N/2 Centrifugal Fan

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Fans and Blowers (industrial)
Product Number 2858741
Product Name Centrifugal Fans
Fan / Blower Diameter 2.0 inch (51 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Filter Fans - 653436 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Filter Fans
Air Flow Rate 115 SCFM (195 m³/hr)
View Details
Air Flow Amplifiers -  - Vortec
Specs
Applications / Use Materials Handling
Environment Clean
Air Flow Rate 32 to 2300 SCFM (54.39 to 3909 m³/hr)
View Details
Direct Upblast Roof Ventilator - Series 61 - Hartzell Air Movement
Specs
Fan / Blower Diameter 12.0 to 72.0 inch (305 to 1829 mm)
Features Dampers
Static Pressure Range 0 to 2 in H2O (0.0 to 2.8 Torr)
View Details