ebm-papst Inc. AC Fans 8880V

Description
Fan Tubeaxial 230VAC Square - 80mm L x 80mm H Sintec 21.0 CFM (0.588m³/min) 2 Terminals
Request a Quote Datasheet
Description
Fan Tubeaxial 230VAC Square - 80mm L x 80mm H Sintec 21.0 CFM (0.588m³/min) 2 Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Fans - 8880V-ND - DigiKey
Thief River Falls, MN, United States
AC Fans
8880V-ND
AC Fans 8880V-ND
Fan Tubeaxial 230VAC Square - 80mm L x 80mm H Sintec 21.0 CFM (0.588m³/min) 2 Terminals

Fan Tubeaxial 230VAC Square - 80mm L x 80mm H Sintec 21.0 CFM (0.588m³/min) 2 Terminals

Buy Now Datasheet
Fans, Thermal Management - Fans - AC Fans - 8880V - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - AC Fans
8880V
Fans, Thermal Management - Fans - AC Fans 8880V
FAN AXIAL 80X38MM 230VAC TERM

FAN AXIAL 80X38MM 230VAC TERM

Supplier's Site
Sheung Wan, Hong Kong
AC Fans
8880V
AC Fans 8880V
AC Fans AC Tubeaxial Fan

AC Fans AC Tubeaxial Fan

Buy Now Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 8880V-ND 8880V 8880V
Product Name AC Fans Fans, Thermal Management - Fans - AC Fans AC Fans
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 21 SCFM (35.69 m³/hr) 21 SCFM (35.69 m³/hr)
Maximum Sound Level 21 dbA 21 dbA
Nominal Voltage 230 volts 230 volts
Voltage Range 230 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Filtered Fans - PF22000T3RBK230 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 38 SCFM (64.59 m³/hr)
Nominal Voltage 230 volts
View Details
2 suppliers
FILTER FAN PLUS - DC LINE  AIRFLOW DIRECTION
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 10 to 13.53 SCFM (17 to 23 m³/hr)
Nominal Voltage 48 volts
View Details
3010-5 Series 5 Voltage (V) and 0.48 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D3010L05BPLB1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.0862 to ? in H2O (0.1611 to ? Torr)
Maximum Sound Level 17.68 dbA
View Details
Axial Fan - 129XL - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 45.5 SCFM (77.34 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details