ebm-papst Inc. AC Fans 8880TV

Description
Fan Tubeaxial 230VAC Round - 76mm Dia Sintec 14.1 CFM (0.395m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 230VAC Round - 76mm Dia Sintec 14.1 CFM (0.395m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Fans - 8880TV-ND - DigiKey
Thief River Falls, MN, United States
AC Fans
8880TV-ND
AC Fans 8880TV-ND
Fan Tubeaxial 230VAC Round - 76mm Dia Sintec 14.1 CFM (0.395m³/min) 2 Wire Leads

Fan Tubeaxial 230VAC Round - 76mm Dia Sintec 14.1 CFM (0.395m³/min) 2 Wire Leads

Buy Now Datasheet
Sheung Wan, Hong Kong
AC Fans
8880TV
AC Fans 8880TV
AC Fans AC Tubeaxial Fan, 76x37mm Round, 230VAC, 14.1CFM, 9W, 15dBA, 1650RPM, Sleeve Bearing

AC Fans AC Tubeaxial Fan, 76x37mm Round, 230VAC, 14.1CFM, 9W, 15dBA, 1650RPM, Sleeve Bearing

Buy Now Datasheet
Fans, Thermal Management - Fans - AC Fans - 8880TV - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - AC Fans
8880TV
Fans, Thermal Management - Fans - AC Fans 8880TV
FAN AXIAL 76X37MM 230VAC WIRE

FAN AXIAL 76X37MM 230VAC WIRE

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 8880TV-ND 8880TV 8880TV
Product Name AC Fans AC Fans Fans, Thermal Management - Fans - AC Fans
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 14.1 SCFM (23.97 m³/hr) 14.1 SCFM (23.97 m³/hr)
Maximum Sound Level 15 dbA 15 dbA
Nominal Voltage 230 volts 230 volts
Voltage Range 230 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fan - 125DZ 12 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 147 SCFM (250 m³/hr)
Maximum Sound Level 51 dbA
View Details
6025-5 Series 2.40 Watt (W) Power Brushless DC Axial Fan - D6025H24BPLP1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.2945 to ? in H2O (0.5502 to ? Torr)
Maximum Sound Level 37.5 dbA
View Details
Emi/rfi Power Line Filters Qualtek Electronics - 17B7489 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details