ebm-papst Inc. Axial Fans 8880N

Description
ebm-papst 8880N Axial Fan
Request a Quote Datasheet
Description
ebm-papst 8880N Axial Fan
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fans - 2637711 - RS Components, Ltd.
Corby, Northants, United Kingdom
Axial Fans
2637711
Axial Fans 2637711
ebm-papst 8880N Axial Fan

ebm-papst 8880N Axial Fan

Supplier's Site
AC Fans - 381-3030-ND - DigiKey
Thief River Falls, MN, United States
Fan Tubeaxial 230VAC Square - 80mm L x 80mm H Sintec 17.7 CFM (0.496m³/min) 2 Wire Leads

Fan Tubeaxial 230VAC Square - 80mm L x 80mm H Sintec 17.7 CFM (0.496m³/min) 2 Wire Leads

Buy Now Datasheet
Sheung Wan, Hong Kong
AC Fans
8880N
AC Fans 8880N
AC Fans AC Tubeaxial Fan, 80x80x38mm, 230VAC, 17.7CFM, 9W, 18dBA, 1750RPM, Sleeve Bearing

AC Fans AC Tubeaxial Fan, 80x80x38mm, 230VAC, 17.7CFM, 9W, 18dBA, 1750RPM, Sleeve Bearing

Buy Now Datasheet
Fans, Thermal Management - Fans - AC Fans - 8880N - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - AC Fans
8880N
Fans, Thermal Management - Fans - AC Fans 8880N
FAN AXIAL 80X38MM 230VAC WIRE

FAN AXIAL 80X38MM 230VAC WIRE

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 2637711 381-3030-ND 8880N 8880N
Product Name Axial Fans AC Fans AC Fans Fans, Thermal Management - Fans - AC Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 17.65 SCFM (30 m³/hr) 17.7 SCFM (30.09 m³/hr) 17.7 SCFM (30.09 m³/hr)
Blower/Fan Type Axial Fan Tube Axial
Motor Type 50/60 Hz AC 50/60 Hz AC 50/60 Hz AC
Bearings Sleeve/Bushing
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Filtered Fans - PFA60000BK - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 368 SCFM (625 m³/hr)
Maximum Static Pressure 0.7507 in H2O (1.4 Torr)
View Details
Axial Fan - 380DH - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 8.5 SCFM (14.45 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details
AC Fans - Q590-ND - DigiKey
Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 94.5 SCFM (161 m³/hr)
Maximum Static Pressure 0.3500 in H2O (0.6539 Torr)
View Details
2 suppliers
Type 7F.20 - Filter Fan - 7F20812031000 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 58.83 to 67.66 SCFM (100 to 115 m³/hr)
Nominal Power 30 to 25 watts
View Details