ebm-papst Inc. Axial Fans 8880A

Description
ebm-papst 8880A Axial Fan
Request a Quote Datasheet
Description
ebm-papst 8880A Axial Fan
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fans - 8133372 - RS Components, Ltd.
Corby, Northants, United Kingdom
Axial Fans
8133372
Axial Fans 8133372
ebm-papst 8880A Axial Fan

ebm-papst 8880A Axial Fan

Supplier's Site
AC Fans - 381-3029-ND - DigiKey
Thief River Falls, MN, United States
Fan Tubeaxial 230VAC Square - 80mm L x 80mm H Sintec 17.1 CFM (0.479m³/min) 2 Terminals

Fan Tubeaxial 230VAC Square - 80mm L x 80mm H Sintec 17.1 CFM (0.479m³/min) 2 Terminals

Buy Now Datasheet
Fans, Thermal Management - Fans - AC Fans - 8880A - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - AC Fans
8880A
Fans, Thermal Management - Fans - AC Fans 8880A
FAN AXIAL 80X38MM 230VAC TERM

FAN AXIAL 80X38MM 230VAC TERM

Supplier's Site
Sheung Wan, Hong Kong
AC Fans
8880A
AC Fans 8880A
AC Fans AC Tubeaxial Fan, 80x80x38mm, 230VAC, 17.1CFM, 9W, 26dBA, 1750RPM, Sleeve Bearing

AC Fans AC Tubeaxial Fan, 80x80x38mm, 230VAC, 17.1CFM, 9W, 26dBA, 1750RPM, Sleeve Bearing

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 8133372 381-3029-ND 8880A 8880A
Product Name Axial Fans AC Fans Fans, Thermal Management - Fans - AC Fans AC Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 17.06 SCFM (29 m³/hr) 17.1 SCFM (29.07 m³/hr) 17.1 SCFM (29.07 m³/hr)
Blower/Fan Type Axial Fan Tube Axial
Motor Type 50/60 Hz AC 50/60 Hz AC 50/60 Hz AC
Bearings Sleeve/Bushing
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 2557270 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 91.11 SCFM (155 m³/hr)
Nominal Voltage 12 volts
View Details
Electrical - Climate Control - Filtered Fans - PFFT60001 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
View Details
ADDA Cooling Fans - AC Cooling Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type 50/60 Hz AC
View Details
Axial Fan - 125LG - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 84.8 SCFM (144 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details