ebm-papst Inc. AC Fans 8850V

Description
Fan Tubeaxial 230VAC Square - 80mm L x 80mm H Sintec 28.0 CFM (0.784m³/min) 2 Terminals
Request a Quote Datasheet
Description
Fan Tubeaxial 230VAC Square - 80mm L x 80mm H Sintec 28.0 CFM (0.784m³/min) 2 Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Fans - 8850V-ND - DigiKey
Thief River Falls, MN, United States
AC Fans
8850V-ND
AC Fans 8850V-ND
Fan Tubeaxial 230VAC Square - 80mm L x 80mm H Sintec 28.0 CFM (0.784m³/min) 2 Terminals

Fan Tubeaxial 230VAC Square - 80mm L x 80mm H Sintec 28.0 CFM (0.784m³/min) 2 Terminals

Buy Now Datasheet
Fans, Thermal Management - Fans - AC Fans - 8850V - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - AC Fans
8850V
Fans, Thermal Management - Fans - AC Fans 8850V
FAN AXIAL 80X38MM 230VAC TERM

FAN AXIAL 80X38MM 230VAC TERM

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number 8850V-ND 8850V
Product Name AC Fans Fans, Thermal Management - Fans - AC Fans
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 28 SCFM (47.59 m³/hr) 28 SCFM (47.59 m³/hr)
Maximum Sound Level 28 dbA 28 dbA
Nominal Voltage 230 volts 230 volts
Voltage Range 230 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Filtered Fans - PF42500T3RLG24 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 94 SCFM (160 m³/hr)
Nominal Voltage 24 volts
View Details
Axial Fan - 85MG - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 466 SCFM (792 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details
DC Brushless Fans (BLDC) - FAD1-06025BHMW12-ND - DigiKey
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 17.9 SCFM (30.43 m³/hr)
Maximum Static Pressure 0.1250 in H2O (0.2335 Torr)
View Details
2 suppliers
Type 7F.21 - Reverse flow filter fan - 7F2190241020 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Operating Temperature 5 to 131 F (-15 to 55 C)
View Details