ebm-papst Inc. AC Fans 8850A

Description
AC Fans AC Tubeaxial Fan, 80x80x38mm, 230VAC, 21.2CFM, 12.5W, 31dBA, 2150RPM, Sleeve Bearing
Datasheet
Description
AC Fans AC Tubeaxial Fan, 80x80x38mm, 230VAC, 21.2CFM, 12.5W, 31dBA, 2150RPM, Sleeve Bearing
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
AC Fans
8850A
AC Fans 8850A
AC Fans AC Tubeaxial Fan, 80x80x38mm, 230VAC, 21.2CFM, 12.5W, 31dBA, 2150RPM, Sleeve Bearing

AC Fans AC Tubeaxial Fan, 80x80x38mm, 230VAC, 21.2CFM, 12.5W, 31dBA, 2150RPM, Sleeve Bearing

Buy Now Datasheet
Ac Fan Ebm-Papst - 08AK8598 - Newark, An Avnet Company
Chicago, IL, United States
Ac Fan Ebm-Papst
08AK8598
Ac Fan Ebm-Papst 08AK8598
AC FAN

AC FAN

Supplier's Site
Fans, Thermal Management - Fans - AC Fans - 8850A - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - AC Fans
8850A
Fans, Thermal Management - Fans - AC Fans 8850A
FAN AXIAL 80X38MM 230VAC TERM

FAN AXIAL 80X38MM 230VAC TERM

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 8850A 08AK8598 8850A
Product Name AC Fans Ac Fan Ebm-Papst Fans, Thermal Management - Fans - AC Fans
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 21.2 SCFM (36.03 m³/hr)
Maximum Sound Level 31 dbA
Nominal Voltage 230 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 1444127 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 40.01 SCFM (68 m³/hr)
Blower/Fan Type Axial Fan
View Details
ACCESSORIES, FAN, 230 VAC FANS (50/60 HZ.), 4.7 INCHES, 105 CFM - 70164095 - Allied Electronics, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 100 SCFM (170 m³/hr)
Maximum Sound Level 50 dbA
View Details
SANYO DENKI Cooling Fans - Silent Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Axial Fan - 125DH 12 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 104 SCFM (177 m³/hr)
Maximum Sound Level 43 dbA
View Details