Fan Tubeaxial 115VAC Square - 79.5mm L x 79.5mm H Sintec 18.3 CFM (0.512m³/min) 2 Wire Leads
FAN 115VAC 80X80X38MM LEADS
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 381-3027-ND | 8830VW | 08AK8595 | 8830VW |
| Product Name | AC Fans | AC Fans | 8830Vw Ebm-Papst | Fans, Thermal Management - Fans - AC Fans |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 18.3 SCFM (31.1 m³/hr) | 18.3 SCFM (31.1 m³/hr) | ||
| Maximum Static Pressure | 0.0720 in H2O (0.1345 Torr) | |||
| Maximum Sound Level | 19 dbA | 19 dbA | ||
| Nominal Voltage | 115 volts | 115 volts |