ebm-papst Inc. AC Fans 8830V

Description
Fan Tubeaxial 115VAC Square - 80mm L x 80mm H Sintec 21.0 CFM (0.588m³/min) 2 Terminals
Request a Quote Datasheet
Description
Fan Tubeaxial 115VAC Square - 80mm L x 80mm H Sintec 21.0 CFM (0.588m³/min) 2 Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Fans - 8830V-ND - DigiKey
Thief River Falls, MN, United States
AC Fans
8830V-ND
AC Fans 8830V-ND
Fan Tubeaxial 115VAC Square - 80mm L x 80mm H Sintec 21.0 CFM (0.588m³/min) 2 Terminals

Fan Tubeaxial 115VAC Square - 80mm L x 80mm H Sintec 21.0 CFM (0.588m³/min) 2 Terminals

Buy Now Datasheet
Fans, Thermal Management - Fans - AC Fans - 8830V - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Fans, Thermal Management - Fans - AC Fans
8830V
Fans, Thermal Management - Fans - AC Fans 8830V
FAN AXIAL 80X38MM 115VAC TERM

FAN AXIAL 80X38MM 115VAC TERM

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number 8830V-ND 8830V
Product Name AC Fans Fans, Thermal Management - Fans - AC Fans
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 21 SCFM (35.69 m³/hr) 21 SCFM (35.69 m³/hr)
Maximum Sound Level 21 dbA 21 dbA
Nominal Voltage 115 volts 115 volts
Voltage Range 115 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fan - 298DL - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 68.9 SCFM (117 m³/hr)
Maximum Sound Level 30 dbA
View Details
Electrical - Climate Control - Filtered Fans - PF66000T3RLG230 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 462 SCFM (785 m³/hr)
Nominal Voltage 230 volts
View Details
Filter Fan Plus- Airflow Direction
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 9.41 to 13.53 SCFM (16 to 23 m³/hr)
Nominal Voltage 115 volts
View Details
Nominal Rated Voltage Ac Finder - 92X8673 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 135 SCFM (230 m³/hr)
Nominal Voltage 230 volts
View Details