FAN AXIAL 80X38MM 115VAC TERM
| Acme Chip Technology Co., Limited | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 8830A |
| Product Name | Fans, Thermal Management - Fans - AC Fans |
| Maximum Air Flow | 20 SCFM (33.99 m³/hr) |
| Maximum Sound Level | 29 dbA |
| Nominal Voltage | 115 volts |