ebm-papst Inc. AC Fans 8800V

Description
Fan Tubeaxial 115VAC Square - 80mm L x 80mm H Sintec 28.0 CFM (0.784m³/min) 2 Terminals
Request a Quote Datasheet
Description
Fan Tubeaxial 115VAC Square - 80mm L x 80mm H Sintec 28.0 CFM (0.784m³/min) 2 Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Fans - 8800V-ND - DigiKey
Thief River Falls, MN, United States
AC Fans
8800V-ND
AC Fans 8800V-ND
Fan Tubeaxial 115VAC Square - 80mm L x 80mm H Sintec 28.0 CFM (0.784m³/min) 2 Terminals

Fan Tubeaxial 115VAC Square - 80mm L x 80mm H Sintec 28.0 CFM (0.784m³/min) 2 Terminals

Buy Now Datasheet
Fans, Thermal Management - Fans - AC Fans - 8800V - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Fans, Thermal Management - Fans - AC Fans
8800V
Fans, Thermal Management - Fans - AC Fans 8800V
FAN AXIAL 80X38MM 115VAC TERM

FAN AXIAL 80X38MM 115VAC TERM

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number 8800V-ND 8800V
Product Name AC Fans Fans, Thermal Management - Fans - AC Fans
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 28 SCFM (47.59 m³/hr) 28 SCFM (47.59 m³/hr)
Maximum Sound Level 28 dbA 28 dbA
Nominal Voltage 115 volts 115 volts
Voltage Range 115 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fan - 125DM 48 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 83 SCFM (141 m³/hr)
Maximum Sound Level 38 dbA
View Details
Electrical - Climate Control - Filtered Fans - RH40000N4GY - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Thickness/Length 12.84 inch (326 mm)
View Details
Ptc Heater Hgk 047, Ac/dc 12-24 V, 30W, Cable Length 0.5M Stego - 42Y2628 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Nominal Rated Voltage Ac Finder - 92X8673 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 135 SCFM (230 m³/hr)
Nominal Voltage 230 volts
View Details