ebm-papst Inc. AC Fans 8800N

Description
Fan Tubeaxial 115VAC Square - 80mm L x 80mm H Sintec 27.7 CFM (0.776m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 115VAC Square - 80mm L x 80mm H Sintec 27.7 CFM (0.776m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Fans - 381-1106-ND - DigiKey
Thief River Falls, MN, United States
Fan Tubeaxial 115VAC Square - 80mm L x 80mm H Sintec 27.7 CFM (0.776m³/min) 2 Wire Leads

Fan Tubeaxial 115VAC Square - 80mm L x 80mm H Sintec 27.7 CFM (0.776m³/min) 2 Wire Leads

Buy Now Datasheet
Fans, Thermal Management - Fans - AC Fans - 8800N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Fans, Thermal Management - Fans - AC Fans
8800N
Fans, Thermal Management - Fans - AC Fans 8800N
FAN AXIAL 80X38MM 115VAC WIRE

FAN AXIAL 80X38MM 115VAC WIRE

Supplier's Site
Fan; 80 mm L x 80 mm H; 38 mm; 115; 27.7 CFM; 60 Hz; 11 W; AC Axial; 28 dBA - 70105503 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fan; 80 mm L x 80 mm H; 38 mm; 115; 27.7 CFM; 60 Hz; 11 W; AC Axial; 28 dBA
70105503
Fan; 80 mm L x 80 mm H; 38 mm; 115; 27.7 CFM; 60 Hz; 11 W; AC Axial; 28 dBA 70105503
Construction: Metal with metal impeller. Mounting: Either face using four 0.169" (4.3 mm) holes. Connection: Leads with stripped, tinned ends. Features: All Metal Construction Air Exhaust Over Struts Weight: 17 Oz. (480 g) 50/60 Hertz Operation

Construction: Metal with metal impeller. Mounting: Either face using four 0.169" (4.3 mm) holes. Connection: Leads with stripped, tinned ends.
Features:

  • All Metal Construction
  • Air Exhaust Over Struts
  • Weight: 17 Oz. (480 g)
  • 50/60 Hertz Operation
Supplier's Site
Axial Fan, 80Mm, 115Vac; Nominal Rated Voltage Ac Ebm-Papst - 86K9946 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 80Mm, 115Vac; Nominal Rated Voltage Ac Ebm-Papst
86K9946
Axial Fan, 80Mm, 115Vac; Nominal Rated Voltage Ac Ebm-Papst 86K9946
AXIAL FAN, 80MM, 115VAC; Nominal Rated Voltage AC:115V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:38mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:27.7CFM; Noise Rating:28dBA; Power Rating:11W; Rated Speed:2500rpm RoHS Compliant: Yes

AXIAL FAN, 80MM, 115VAC; Nominal Rated Voltage AC:115V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:38mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:27.7CFM; Noise Rating:28dBA; Power Rating:11W; Rated Speed:2500rpm RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
AC Fans
8800N
AC Fans 8800N
AC Fans AC Tubeaxial Fan, 80x80x38mm, 115VAC, 27.7CFM, 11W, 2500RPM, 28dBA, Sintec Bearing

AC Fans AC Tubeaxial Fan, 80x80x38mm, 115VAC, 27.7CFM, 11W, 2500RPM, 28dBA, Sintec Bearing

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 381-1106-ND 8800N 70105503 86K9946 8800N
Product Name AC Fans Fans, Thermal Management - Fans - AC Fans Fan; 80 mm L x 80 mm H; 38 mm; 115; 27.7 CFM; 60 Hz; 11 W; AC Axial; 28 dBA Axial Fan, 80Mm, 115Vac; Nominal Rated Voltage Ac Ebm-Papst AC Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 27.7 SCFM (47.08 m³/hr) 27.7 SCFM (47.08 m³/hr) 27.7 SCFM (47.08 m³/hr) 27.7 SCFM (47.08 m³/hr)
Maximum Sound Level 28 dbA 28 dbA 28 dbA
Nominal Voltage 115 volts 115 volts 115 volts 115 volts
Voltage Range 115 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fan - E67-50074 - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 3850 SCFM (6544 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details
Electrical - Climate Control - Filtered Fans - DPF22000A115BK - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 38 SCFM (64.59 m³/hr)
Nominal Voltage 115 volts
View Details
Type 7F.20 - Filter Fan - 7F20823044000 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 235 to 262 SCFM (400 to 445 m³/hr)
Nominal Power 69 to 112 watts
View Details