ebm-papst Inc. AC Fans 8560VW

Description
Fan Tubeaxial 115/230VAC Square - 80mm L x 80mm H Sintec 36.0 CFM (1.01m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 115/230VAC Square - 80mm L x 80mm H Sintec 36.0 CFM (1.01m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Fans - 381-3025-ND - DigiKey
Thief River Falls, MN, United States
Fan Tubeaxial 115/230VAC Square - 80mm L x 80mm H Sintec 36.0 CFM (1.01m³/min) 2 Wire Leads

Fan Tubeaxial 115/230VAC Square - 80mm L x 80mm H Sintec 36.0 CFM (1.01m³/min) 2 Wire Leads

Buy Now Datasheet
Fans, Thermal Management - Fans - AC Fans - 8560VW - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - AC Fans
8560VW
Fans, Thermal Management - Fans - AC Fans 8560VW
FAN AXIAL 80X38MM 115/230VAC

FAN AXIAL 80X38MM 115/230VAC

Supplier's Site
Axial Fan, 80Mm, 230Vac; Nominal Rated Voltage Ac Ebm-Papst - 47M2991 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 80Mm, 230Vac; Nominal Rated Voltage Ac Ebm-Papst
47M2991
Axial Fan, 80Mm, 230Vac; Nominal Rated Voltage Ac Ebm-Papst 47M2991
AXIAL FAN, 80MM, 230VAC; Nominal Rated Voltage AC:115V / 230V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:38mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:36CFM; Noise Rating:34dBA; Power Rating:11W; Rated Speed:- RoHS Compliant: Yes

AXIAL FAN, 80MM, 230VAC; Nominal Rated Voltage AC:115V / 230V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:38mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:36CFM; Noise Rating:34dBA; Power Rating:11W; Rated Speed:- RoHS Compliant: Yes

Supplier's Site
Ac Fan Sintec Bearing 115V/230V 11W 50Hz/60Hz 36C Ebm-Papst - 08AK8591 - Newark, An Avnet Company
Chicago, IL, United States
Ac Fan Sintec Bearing 115V/230V 11W 50Hz/60Hz 36C Ebm-Papst
08AK8591
Ac Fan Sintec Bearing 115V/230V 11W 50Hz/60Hz 36C Ebm-Papst 08AK8591
AC FAN SINTEC BEARING 115V/230V 11W 50HZ/60HZ 36C

AC FAN SINTEC BEARING 115V/230V 11W 50HZ/60HZ 36C

Supplier's Site
Sheung Wan, Hong Kong
AC Fans
8560VW
AC Fans 8560VW
AC Fans AC Tubeaxial Fan, 80x80x38mm, 115/230VAC, 36CFM, 11W, 34dBA, Sleeve Bearing, Leadwires

AC Fans AC Tubeaxial Fan, 80x80x38mm, 115/230VAC, 36CFM, 11W, 34dBA, Sleeve Bearing, Leadwires

Buy Now Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 381-3025-ND 8560VW 47M2991 08AK8591 8560VW
Product Name AC Fans Fans, Thermal Management - Fans - AC Fans Axial Fan, 80Mm, 230Vac; Nominal Rated Voltage Ac Ebm-Papst Ac Fan Sintec Bearing 115V/230V 11W 50Hz/60Hz 36C Ebm-Papst AC Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 36 SCFM (61.19 m³/hr) 36 SCFM (61.19 m³/hr) 36 SCFM (61.19 m³/hr)
Maximum Sound Level 34 dbA 34 dbA
Nominal Voltage 115 to 230 volts 0.5000 volts 115 to 230 volts
Voltage Range 115 to 230 volts
Unlock Full Specs
to access all available technical data

Similar Products

ADDA Cooling Fans - Blowers - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Centrifugal Blower (radial)
Thickness/Length 0.28 to 1.26 inch (7 to 32 mm)
View Details
Electrical - Climate Control - Filtered Fans - RH60000N4SS - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Thickness/Length 15.51 inch (394 mm)
View Details
Type 7F.21 - Reverse flow filter fan - 7F21812055500 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 324 to 356 SCFM (550 to 605 m³/hr)
Nominal Power 75 to 102 watts
View Details
Backward Curved Fan - UNO503554E - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 1800 SCFM (3060 m³/hr)
Maximum Sound Level 75 dbA
View Details