AXIAL FAN, 80MM, 230VAC; Nominal Rated Voltage AC:115V / 230V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:38mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:34CFM; Noise Rating:35dBA; Power Rating:11W; Rated Speed:- RoHS Compliant: Yes
Construction: Metal with metal impeller. Mounting: Either face using four 0.169" (4.3 mm) holes. Connection: Leads with stripped, tinned ends.
Features:
AC Fans AC Tubeaxial Fan, 115/230VAC, 36CFM, Sleeve Bearing, Leadwires
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 8560N | 47M2990 | 70104805 | 8560N |
| Product Name | Fans, Thermal Management - Fans - AC Fans | Axial Fan, 80Mm, 230Vac; Nominal Rated Voltage Ac Ebm-Papst | Fan; 80 mm L x 80 mm H; 38 mm; 230 VAC;29.4 CFM; 50 Hz; 12 W; Tubeaxial | AC Fans |
| Nominal Voltage | 0.5000 volts | 115 to 230 volts | 115 to 230 volts | |
| Motor Type | 50/60 Hz AC | 50/60 Hz AC | ||
| Operating Temperature | -40 to 203 F (-40 to 95 C) | 14 to 158 F (-10 to 70 C) | ||
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 34 SCFM (57.79 m³/hr) | 29 SCFM (49.29 m³/hr) |