The Axial Fan, 80Mm, 230Vac from Ebm-Papst features a square frame design with dimensions of 80mm x 80mm x 38mm and a weight of 0.49 kg. It operates at a nominal voltage of 230V AC and utilizes a ball bearing system for enhanced reliability. The fan is capable of delivering an airflow of 29 CFM while maintaining a noise level of 31 dBA. It has a power rating of 12W and is designed for versatile mounting positions. The fan's life expectancy is rated at 52,500 hours at 40 °C for 50 Hz operation, and 55,000 hours at 60 Hz, indicating a robust lifespan under standard conditions. The housing and impeller are made of metal, contributing to its durability. This fan is RoHS compliant, making it suitable for environmentally conscious projects.
Fan Tubeaxial 230VAC Square - 80mm L x 80mm H Ball 36.0 CFM (1.01m³/min) 2 Wire Leads
AXIAL FAN, 80MM, 230VAC; Nominal Rated Voltage AC:230V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:29CFM; Noise Rating:31dBA; Power Rating:12W; Rated Speed:-; Depth:38mmRoHS Compliant: Yes
FAN AXIAL 80X38MM 230VAC WIRE
| RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 560826 | 381-1055-ND | 8556VW | 47M2989 | 8556VW |
| Product Name | Axial Fans | AC Fans | AC Fans | Axial Fan, 80Mm, 230Vac; Nominal Rated Voltage Ac Ebm-Papst | Fans, Thermal Management - Fans - AC Fans |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 35.89 SCFM (61 m³/hr) | 36 SCFM (61.19 m³/hr) | 29 SCFM (49.29 m³/hr) | 36 SCFM (61.19 m³/hr) | |
| Nominal Voltage | 230 volts | 230 volts | 230 volts | 230 volts | |
| Blower/Fan Type | Axial Fan | Tube Axial | Axial Fan | ||
| Bearings | Ball/Roller | Ball/Roller |