ebm-papst Inc. AC Fans 8556V

Description
Fan Tubeaxial 230VAC Square - 80mm L x 80mm H Ball 36.0 CFM (1.01m³/min) 2 Terminals
Request a Quote Datasheet
Description
Fan Tubeaxial 230VAC Square - 80mm L x 80mm H Ball 36.0 CFM (1.01m³/min) 2 Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Fans - 381-2505-ND - DigiKey
Thief River Falls, MN, United States
Fan Tubeaxial 230VAC Square - 80mm L x 80mm H Ball 36.0 CFM (1.01m³/min) 2 Terminals

Fan Tubeaxial 230VAC Square - 80mm L x 80mm H Ball 36.0 CFM (1.01m³/min) 2 Terminals

Buy Now Datasheet
Axial Fans - 8260916 - RS Components, Ltd.
Corby, Northants, United Kingdom
Axial Fans
8260916
Axial Fans 8260916
ebm-papst 8556V Axial Fan

ebm-papst 8556V Axial Fan

Supplier's Site
Sheung Wan, Hong Kong
AC Fans
8556V
AC Fans 8556V
AC Fans AC Tubeaxial Fan, 80x80x38mm, 230VAC, 36CFM, 11W, 35dBA, Ball Bearing, Terminals

AC Fans AC Tubeaxial Fan, 80x80x38mm, 230VAC, 36CFM, 11W, 35dBA, Ball Bearing, Terminals

Buy Now Datasheet
Fans, Thermal Management - Fans - AC Fans - 8556V - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - AC Fans
8556V
Fans, Thermal Management - Fans - AC Fans 8556V
FAN AXIAL 80X38MM 230VAC TERM

FAN AXIAL 80X38MM 230VAC TERM

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 381-2505-ND 8260916 8556V 8556V
Product Name AC Fans Axial Fans AC Fans Fans, Thermal Management - Fans - AC Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 36 SCFM (61.19 m³/hr) 35.98 SCFM (61.16 m³/hr) 36 SCFM (61.19 m³/hr)
Maximum Sound Level 35 dbA 35 dbA
Nominal Voltage 230 volts 230 volts
Voltage Range 230 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ptc Heater Hg 140, Ac/dc 48 V, 30W Stego - 24T1243 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
30x30x10mm, 5 VDC, 3 CFM, 2 Wire Leads, Hydro Dynamic Bearing DC Axial Fan - FAD1-03010BHLW11 - Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 3 SCFM (5.1 m³/hr)
Maximum Static Pressure 0.1150 in H2O (0.2149 Torr)
View Details
3 suppliers
Electrical - Climate Control - Filtered Fans - PFA30000LG - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
View Details