ebm-papst Inc. AC Fans 8556N

Description
Fan Tubeaxial 230VAC Square - 80mm L x 80mm H Ball 29.4 CFM (0.823m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 230VAC Square - 80mm L x 80mm H Ball 29.4 CFM (0.823m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Fans - 381-3023-ND - DigiKey
Thief River Falls, MN, United States
Fan Tubeaxial 230VAC Square - 80mm L x 80mm H Ball 29.4 CFM (0.823m³/min) 2 Wire Leads

Fan Tubeaxial 230VAC Square - 80mm L x 80mm H Ball 29.4 CFM (0.823m³/min) 2 Wire Leads

Buy Now Datasheet
Axial Fans - 2813785 - RS Components, Ltd.
Corby, Northants, United Kingdom
Axial Fans
2813785
Axial Fans 2813785
ebm-papst 8556N Axial Fan

ebm-papst 8556N Axial Fan

Supplier's Site
EBM Axial - 8556N - Galco Industrial Electronics
Madison Heights, MI, United States
EBM Axial
8556N
EBM Axial 8556N
FAN, 79MM SQ X 38MM DP 230VAC 36CFM

FAN, 79MM SQ X 38MM DP 230VAC 36CFM

Supplier's Site
Sheung Wan, Hong Kong
AC Fans
8556N
AC Fans 8556N
AC Fans AC Tubeaxial Fan, 80x80x38mm, 230VAC, 29.4CFM, 12W, 2800RPM, 31dBA, Ball Bearing

AC Fans AC Tubeaxial Fan, 80x80x38mm, 230VAC, 29.4CFM, 12W, 2800RPM, 31dBA, Ball Bearing

Buy Now Datasheet
Fan; 80 mm L x 80 mm H; 38 mm; 230; 29.4 CFM; 50 Hz; 12 W; AC Axial; 31 dBA - 70105501 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fan; 80 mm L x 80 mm H; 38 mm; 230; 29.4 CFM; 50 Hz; 12 W; AC Axial; 31 dBA
70105501
Fan; 80 mm L x 80 mm H; 38 mm; 230; 29.4 CFM; 50 Hz; 12 W; AC Axial; 31 dBA 70105501
Construction: Metal with metal impeller. Mounting: Either face using four 0.169" (4.3 mm) holes. Connection: Leads with stripped, tinned ends. Features: All Metal Construction Air Exhaust Over Struts Weight: 17 Oz. (480 g) 50/60 Hertz Operation

Construction: Metal with metal impeller. Mounting: Either face using four 0.169" (4.3 mm) holes. Connection: Leads with stripped, tinned ends.
Features:

  • All Metal Construction
  • Air Exhaust Over Struts
  • Weight: 17 Oz. (480 g)
  • 50/60 Hertz Operation
Supplier's Site
Fans, Thermal Management - Fans - AC Fans - 8556N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Fans, Thermal Management - Fans - AC Fans
8556N
Fans, Thermal Management - Fans - AC Fans 8556N
FAN AXIAL 80X38MM 230VAC WIRE

FAN AXIAL 80X38MM 230VAC WIRE

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Galco Industrial Electronics VAST STOCK CO., LIMITED Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 381-3023-ND 2813785 8556N 8556N 70105501 8556N
Product Name AC Fans Axial Fans EBM Axial AC Fans Fan; 80 mm L x 80 mm H; 38 mm; 230; 29.4 CFM; 50 Hz; 12 W; AC Axial; 31 dBA Fans, Thermal Management - Fans - AC Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 29.4 SCFM (49.97 m³/hr) 29.42 SCFM (50 m³/hr) 29.4 SCFM (49.97 m³/hr) 29.4 SCFM (49.97 m³/hr)
Maximum Sound Level 31 dbA 31 dbA 31 dbA
Nominal Voltage 230 volts 230 volts 230 volts
Voltage Range 230 volts
Unlock Full Specs
to access all available technical data

Similar Products

6026-7 Series 10.80 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D6026Z24BPLB1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.8878 to ? in H2O (1.66 to ? Torr)
Maximum Sound Level 54.1 dbA
View Details
Type 7F.31 - Reverse flow filter fan - 7F3182304400 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 235 to 262 SCFM (400 to 445 m³/hr)
Nominal Power 69 to 112 watts
View Details
Electrical - Climate Control - Filtered Fans - XFG10 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Axial Fan - 129XL - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 45.5 SCFM (77.34 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details