ebm-papst Inc. Axial Fans 8550V

Description
ebm-papst 8550V AC Axial Fan
Request a Quote Datasheet
Description
ebm-papst 8550V AC Axial Fan
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fans - 560825 - RS Components, Ltd.
Corby, Northants, United Kingdom
Axial Fans
560825
Axial Fans 560825
ebm-papst 8550V AC Axial Fan

ebm-papst 8550V AC Axial Fan

Supplier's Site
AC Fans - 8550V-ND - DigiKey
Thief River Falls, MN, United States
AC Fans
8550V-ND
AC Fans 8550V-ND
Fan Tubeaxial 230VAC Square - 80mm L x 80mm H Sintec 36.0 CFM (1.01m³/min) 2 Terminals

Fan Tubeaxial 230VAC Square - 80mm L x 80mm H Sintec 36.0 CFM (1.01m³/min) 2 Terminals

Buy Now Datasheet
Fans, Thermal Management - Fans - AC Fans - 8550V - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - AC Fans
8550V
Fans, Thermal Management - Fans - AC Fans 8550V
FAN AXIAL 80X38MM 230VAC TERM

FAN AXIAL 80X38MM 230VAC TERM

Supplier's Site
Sheung Wan, Hong Kong
AC Fans
8550V
AC Fans 8550V
AC Fans AC Tubeaxial Fan

AC Fans AC Tubeaxial Fan

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 560825 8550V-ND 8550V 8550V
Product Name Axial Fans AC Fans Fans, Thermal Management - Fans - AC Fans AC Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 29.42 SCFM (50 m³/hr) 36 SCFM (61.19 m³/hr) 36 SCFM (61.19 m³/hr)
Nominal Voltage 230 volts 230 volts 230 volts
Blower/Fan Type Axial Fan Tube Axial
Bearings Ball/Roller
Unlock Full Specs
to access all available technical data

Similar Products

Backward Curved Fan - N88-28052 - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 2200 SCFM (3739 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details
Electrical - Climate Control - Filtered Fans - XFF10 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
View Details
50x50x10mm, 12 VDC, 8 CFM, 2 Wire Leads, Hydro Dynamic Bearing DC Axial Fan - FAD1-05010CHLW11 - Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 8 SCFM (13.6 m³/hr)
Maximum Static Pressure 0.0500 in H2O (0.0934 Torr)
View Details
3 suppliers
Axial Fans - 1444139 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 228 SCFM (387 m³/hr)
Running Current 0.1200 amps
View Details