ebm-papst Inc. Fans, Thermal Management - Fans - AC Fans 8550N

Description
Win Source Part Number: 1368455-8550N Category: Fans, Thermal Management - Fans - AC Fans Temperature Range - Operating: 14 ~ 158°F (-10 ~ 70°C) Fake Threat In the Open Market: 31 pct. MSL Level: 1 (Unlimited) Mfr: ebm-papst Inc. Series: 8000N Package: Bulk Product Status: Last Time Buy Base Product Number: 8550 HTSUS: 8414.59.6590 Voltage - Rated: 230VAC Lifetime @ Temp.: 52500 Hrs @ 40°C Size / Dimension: Square - 80mm L x 80mm H REACH Status: REACH Unaffected ECCN: EAR99 Power (Watts): 12.00W Termination: 2 Wire Leads Approval Agency: CE, CSA, UL, VDE Weight: 1.1 lbs (499.0 g) Width: 38.00mm Air Flow: 29.4 CFM (0.823m³/min) Bearing Type: Sintec Fan Type: Tubeaxial Noise: 30.0dB(A) RPM: 2700 RPM Material - Frame: Metal Material - Blade: Metal
Request a Quote Datasheet
Description
Win Source Part Number: 1368455-8550N Category: Fans, Thermal Management - Fans - AC Fans Temperature Range - Operating: 14 ~ 158°F (-10 ~ 70°C) Fake Threat In the Open Market: 31 pct. MSL Level: 1 (Unlimited) Mfr: ebm-papst Inc. Series: 8000N Package: Bulk Product Status: Last Time Buy Base Product Number: 8550 HTSUS: 8414.59.6590 Voltage - Rated: 230VAC Lifetime @ Temp.: 52500 Hrs @ 40°C Size / Dimension: Square - 80mm L x 80mm H REACH Status: REACH Unaffected ECCN: EAR99 Power (Watts): 12.00W Termination: 2 Wire Leads Approval Agency: CE, CSA, UL, VDE Weight: 1.1 lbs (499.0 g) Width: 38.00mm Air Flow: 29.4 CFM (0.823m³/min) Bearing Type: Sintec Fan Type: Tubeaxial Noise: 30.0dB(A) RPM: 2700 RPM Material - Frame: Metal Material - Blade: Metal
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fans, Thermal Management - Fans - AC Fans - 8550N - Win Source Electronics
Laguna Hills, CA, United States
Fans, Thermal Management - Fans - AC Fans
8550N
Fans, Thermal Management - Fans - AC Fans 8550N
Win Source Part Number: 1368455-8550N Category: Fans, Thermal Management - Fans - AC Fans Temperature Range - Operating: 14 ~ 158°F (-10 ~ 70°C) Fake Threat In the Open Market: 31 pct. MSL Level: 1 (Unlimited) Mfr: ebm-papst Inc. Series: 8000N Package: Bulk Product Status: Last Time Buy Base Product Number: 8550 HTSUS: 8414.59.6590 Voltage - Rated: 230VAC Lifetime @ Temp.: 52500 Hrs @ 40°C Size / Dimension: Square - 80mm L x 80mm H REACH Status: REACH Unaffected ECCN: EAR99 Power (Watts): 12.00W Termination: 2 Wire Leads Approval Agency: CE, CSA, UL, VDE Weight: 1.1 lbs (499.0 g) Width: 38.00mm Air Flow: 29.4 CFM (0.823m³/min) Bearing Type: Sintec Fan Type: Tubeaxial Noise: 30.0dB(A) RPM: 2700 RPM Material - Frame: Metal Material - Blade: Metal

Win Source Part Number: 1368455-8550N
Category: Fans, Thermal Management - Fans - AC Fans
Temperature Range - Operating: 14 ~ 158°F (-10 ~ 70°C)
Fake Threat In the Open Market: 31 pct.
MSL Level: 1 (Unlimited)
Mfr: ebm-papst Inc.
Series: 8000N
Package: Bulk
Product Status: Last Time Buy
Base Product Number: 8550
HTSUS: 8414.59.6590
Voltage - Rated: 230VAC
Lifetime @ Temp.: 52500 Hrs @ 40°C
Size / Dimension: Square - 80mm L x 80mm H
REACH Status: REACH Unaffected
ECCN: EAR99
Power (Watts): 12.00W
Termination: 2 Wire Leads
Approval Agency: CE, CSA, UL, VDE
Weight: 1.1 lbs (499.0 g)
Width: 38.00mm
Air Flow: 29.4 CFM (0.823m³/min)
Bearing Type: Sintec
Fan Type: Tubeaxial
Noise: 30.0dB(A)
RPM: 2700 RPM
Material - Frame: Metal
Material - Blade: Metal

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Fans and Blowers (industrial)
Product Number 8550N
Product Name Fans, Thermal Management - Fans - AC Fans
Applications / Use Ventilation
Air Flow Rate 29 SCFM (49.97 m³/hr)
Fan / Blower Type Tubeaxial
Unlock Full Specs
to access all available technical data

Similar Products

Extractor Fans - 272148 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fan / Blower Diameter 8.9 inch (226 mm)
Air Flow Rate 212 SCFM (360 m³/hr)
View Details
Low Pressure Gas Booster - Series GMD - Aerzen USA Corp.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Process gas
View Details
Air Flow Amplifiers -  - Vortec
Specs
Applications / Use Materials Handling
Environment Clean
Air Flow Rate 32 to 2300 SCFM (54.39 to 3909 m³/hr)
View Details
Hooded Roof Ventilator - Series 15, 16, 17 & 19 - Hartzell Air Movement
Specs
Fan / Blower Diameter 18.0 to 72.0 inch (457 to 1829 mm)
Static Pressure Range 0 to 2 in H2O (0.0 to 2.8 Torr)
Material of Construction Aluminum; Steel; Stainless Steel
View Details