ebm-papst Inc. AC Fans 8550A

Description
Fan Tubeaxial 230VAC Square - 80mm L x 80mm H Sintec 28.3 CFM (0.792m³/min) 2 Terminals
Request a Quote Datasheet
Description
Fan Tubeaxial 230VAC Square - 80mm L x 80mm H Sintec 28.3 CFM (0.792m³/min) 2 Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Fans - 381-1054-ND - DigiKey
Thief River Falls, MN, United States
Fan Tubeaxial 230VAC Square - 80mm L x 80mm H Sintec 28.3 CFM (0.792m³/min) 2 Terminals

Fan Tubeaxial 230VAC Square - 80mm L x 80mm H Sintec 28.3 CFM (0.792m³/min) 2 Terminals

Buy Now Datasheet
Axial Fans - 561026 - RS Components, Ltd.
Corby, Northants, United Kingdom
Axial Fans
561026
Axial Fans 561026
ebm-papst 8550A AC Axial Fan

ebm-papst 8550A AC Axial Fan

Supplier's Site
Fans, Thermal Management - Fans - AC Fans - 8550A - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - AC Fans
8550A
Fans, Thermal Management - Fans - AC Fans 8550A
FAN AXIAL 80X38MM 230VAC TERM

FAN AXIAL 80X38MM 230VAC TERM

Supplier's Site
Sheung Wan, Hong Kong
AC Fans
8550A
AC Fans 8550A
AC Fans AC Tubeaxial Fan, 80x80x38mm, 230VAC, 28.3CFM, 12W, 36dBA, 2700RPM, Sleeve Bearing

AC Fans AC Tubeaxial Fan, 80x80x38mm, 230VAC, 28.3CFM, 12W, 36dBA, 2700RPM, Sleeve Bearing

Buy Now Datasheet
Axial Fan, 80Mm, 230Vac; Nominal Rated Voltage Ac Ebm-Papst - 47M2988 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 80Mm, 230Vac; Nominal Rated Voltage Ac Ebm-Papst
47M2988
Axial Fan, 80Mm, 230Vac; Nominal Rated Voltage Ac Ebm-Papst 47M2988
AXIAL FAN, 80MM, 230VAC; Nominal Rated Voltage AC:230V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:38mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:28CFM; Noise Rating:36dBA; Power Rating:12W; Rated Speed:2700rpm RoHS Compliant: Yes

AXIAL FAN, 80MM, 230VAC; Nominal Rated Voltage AC:230V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:38mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:28CFM; Noise Rating:36dBA; Power Rating:12W; Rated Speed:2700rpm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 381-1054-ND 561026 8550A 8550A 47M2988
Product Name AC Fans Axial Fans Fans, Thermal Management - Fans - AC Fans AC Fans Axial Fan, 80Mm, 230Vac; Nominal Rated Voltage Ac Ebm-Papst
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 28.3 SCFM (48.1 m³/hr) 30.59 SCFM (52 m³/hr) 28.3 SCFM (48.1 m³/hr) 28 SCFM (47.59 m³/hr)
Maximum Sound Level 36 dbA 36 dbA
Nominal Voltage 230 volts 230 volts 230 volts 230 volts
Voltage Range 230 volts
Unlock Full Specs
to access all available technical data

Similar Products

ADDA Cooling Fans - Blowers - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Centrifugal Blower (radial)
Thickness/Length 0.28 to 1.26 inch (7 to 32 mm)
View Details
Electrical - Climate Control - Filtered Fans - PF32000T3RLG230 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 65 SCFM (110 m³/hr)
Nominal Voltage 230 volts
View Details
Axial Fans - 1442044 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 6.77 SCFM (11.5 m³/hr)
Blower/Fan Type Axial Fan
View Details
FILTER FAN PLUS - DC LINE  AIRFLOW DIRECTION
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 9.41 to 12.94 SCFM (16 to 22 m³/hr)
Nominal Voltage 24 volts
View Details