ebm-papst Inc. AC axial compact fan 8550 A

Description
Highly efficient fan expertise ebm-papst axial fans are suitable for high air performance with medium pressure increase. The air flows through the fan blades in parallel with the axis of rotation. ebm-papst can supply a wide range of AC and DC fans: from 25 to 280 mm with an extremely shallow design thanks to space-saving integration of the motor. Technical data - axial fans Voltage 5–75 VDC, 11–440 VAC Air flow rate up to 1,220 m3/h Power consumption 0.1–275 W Applications up to 1,500 Pa
Description
Highly efficient fan expertise ebm-papst axial fans are suitable for high air performance with medium pressure increase. The air flows through the fan blades in parallel with the axis of rotation. ebm-papst can supply a wide range of AC and DC fans: from 25 to 280 mm with an extremely shallow design thanks to space-saving integration of the motor. Technical data - axial fans Voltage 5–75 VDC, 11–440 VAC Air flow rate up to 1,220 m3/h Power consumption 0.1–275 W Applications up to 1,500 Pa
Datasheet
Datasheet Summary
Powered by GS/AI

The ebm-papst 8550 A is an AC axial compact fan designed for efficient airflow in various applications. It operates at a nominal voltage of 230 VAC and a frequency of 50 Hz, with a power consumption of 12.0 W. The fan has a maximum airflow rate of 48 m¬=/h and operates at a speed of 2700 rpm. It is suitable for ambient temperatures ranging from -10°C to 70°C. Constructed with a metal impeller and housing, the fan weighs 0.490 kg and has dimensions of 80 x 80 x 38 mm. The fan features a Sintec sleeve bearing system, providing a service life of 52,500 hours at 40°C and 25,000 hours at maximum temperature. It is equipped with two flat plugs for electrical connection and is protected from overload by impedance protection. The fan is approved by VDE, CSA, UL, and CE, ensuring compliance with international safety standards.

Datasheet Summary
Powered by GS/AI

The ebm-papst 8550 A is an AC axial compact fan designed for efficient airflow in various applications. It operates at a nominal voltage of 230 VAC and a frequency of 50 Hz, with a power consumption of 12.0 W. The fan has a maximum airflow rate of 48 m¬=/h and operates at a speed of 2700 rpm. It is suitable for ambient temperatures ranging from -10°C to 70°C. Constructed with a metal impeller and housing, the fan weighs 0.490 kg and has dimensions of 80 x 80 x 38 mm. The fan features a Sintec sleeve bearing system, providing a service life of 52,500 hours at 40°C and 25,000 hours at maximum temperature. It is equipped with two flat plugs for electrical connection and is protected from overload by impedance protection. The fan is approved by VDE, CSA, UL, and CE, ensuring compliance with international safety standards.

Suppliers

Company
Product
Description
Supplier Links
AC axial compact fan - 8550 A - ebm-papst Inc.
Farmington, CT, United States
AC axial compact fan
8550 A
AC axial compact fan 8550 A
Highly efficient fan expertise ebm-papst axial fans are suitable for high air performance with medium pressure increase. The air flows through the fan blades in parallel with the axis of rotation. ebm-papst can supply a wide range of AC and DC fans: from 25 to 280 mm with an extremely shallow design thanks to space-saving integration of the motor. Technical data - axial fans Voltage 5–75 VDC, 11–440 VAC Air flow rate up to 1,220 m3/h Power consumption 0.1–275 W Applications up to 1,500 Pa

Highly efficient fan expertise


ebm-papst axial fans are suitable for high air performance with medium pressure increase. The air flows through the fan blades in parallel with the axis of rotation. ebm-papst can supply a wide range of AC and DC fans: from 25 to 280 mm with an extremely shallow design thanks to space-saving integration of the motor.


Technical data - axial fans


Voltage

5–75 VDC, 11–440 VAC


Air flow rate

up to 1,220 m3/h


Power consumption

0.1–275 W


Applications

up to 1,500 Pa

Buy Now Datasheet

Technical Specifications

  ebm-papst Inc.
Product Category Fans and Blowers (industrial)
Product Number 8550 A
Product Name AC axial compact fan
Applications / Use HVAC
Product Form Packaged
Environment Clean
Air Flow Rate 28 SCFM (48 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Extractor Fans - 2192980 - RS Components, Ltd.
RS Components, Ltd.
Specs
Air Flow Rate 144 SCFM (245 m³/hr)
View Details
Rotary Lobe Bare Blowers - Omega Series - Kaeser Compressors, Inc.
Specs
Applications / Use Pressure Blower
Product Form Bare
Environment Clean
View Details
Fiberglass Duct Fans - Series 28, 34 & 35 - Hartzell Air Movement
Specs
Fan / Blower Diameter 12.0 to 60.0 inch (305 to 1524 mm)
Static Pressure Range 0 to 2 in H2O (0.0 to 2.8 Torr)
Material of Construction Fiberglass
View Details