ebm-papst Inc. AC Fans 8506V

Description
Fan Tubeaxial 115VAC Square - 80mm L x 80mm H Ball 36.0 CFM (1.01m³/min) 2 Terminals
Request a Quote Datasheet
Description
Fan Tubeaxial 115VAC Square - 80mm L x 80mm H Ball 36.0 CFM (1.01m³/min) 2 Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Fans - 8506V-ND - DigiKey
Thief River Falls, MN, United States
AC Fans
8506V-ND
AC Fans 8506V-ND
Fan Tubeaxial 115VAC Square - 80mm L x 80mm H Ball 36.0 CFM (1.01m³/min) 2 Terminals

Fan Tubeaxial 115VAC Square - 80mm L x 80mm H Ball 36.0 CFM (1.01m³/min) 2 Terminals

Buy Now Datasheet
Fans, Thermal Management - Fans - AC Fans - 8506V - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Fans, Thermal Management - Fans - AC Fans
8506V
Fans, Thermal Management - Fans - AC Fans 8506V
FAN AXIAL 80X38MM 115VAC TERM

FAN AXIAL 80X38MM 115VAC TERM

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number 8506V-ND 8506V
Product Name AC Fans Fans, Thermal Management - Fans - AC Fans
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 36 SCFM (61.19 m³/hr) 36 SCFM (61.19 m³/hr)
Maximum Sound Level 35 dbA 35 dbA
Nominal Voltage 115 volts 115 volts
Voltage Range 115 volts
Unlock Full Specs
to access all available technical data

Similar Products

4010-5 Series 1.68 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D4010Y12BPLP1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.2720 to ? in H2O (0.5083 to ? Torr)
Maximum Sound Level 32 dbA
View Details
Axial Fan - 298DX - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 104 SCFM (177 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details
10
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 159 SCFM (270 m³/hr)
Maximum Sound Level 62 dbA
View Details
ADDA Cooling Fans - AC Cooling Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type 50/60 Hz AC
View Details