ebm-papst Inc. AC Fans 8500VW

Description
Fan Tubeaxial 115VAC Square - 80mm L x 80mm H Sintec 36.0 CFM (1.01m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 115VAC Square - 80mm L x 80mm H Sintec 36.0 CFM (1.01m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Fans - 381-1052-ND - DigiKey
Thief River Falls, MN, United States
Fan Tubeaxial 115VAC Square - 80mm L x 80mm H Sintec 36.0 CFM (1.01m³/min) 2 Wire Leads

Fan Tubeaxial 115VAC Square - 80mm L x 80mm H Sintec 36.0 CFM (1.01m³/min) 2 Wire Leads

Buy Now Datasheet
Axial Fans - 2119342 - RS Components, Ltd.
Corby, Northants, United Kingdom
Axial Fans
2119342
Axial Fans 2119342
ebm-papst 8500VW Axial Fan

ebm-papst 8500VW Axial Fan

Supplier's Site
FAN 80 X 38MM 115VAC - 70104958 - Allied Electronics, Inc.
Fort Worth, TX, USA
FAN 80 X 38MM 115VAC
70104958
FAN 80 X 38MM 115VAC 70104958
AC fan, airtake intake over struts. Features: Mounting: Either Face Using Four 0.169" (4.3 mm) Holes Weight: 17 Oz. Housing: Metal with Metal Impeller Connection: Two 12" Leads, Stripped Tinned Ends

AC fan, airtake intake over struts.
Features:

  • Mounting: Either Face Using Four 0.169" (4.3 mm) Holes
  • Weight: 17 Oz.
  • Housing: Metal with Metal Impeller
  • Connection: Two 12" Leads, Stripped Tinned Ends
Supplier's Site
Axial Fan, 80Mm, 115Vac; Nominal Rated Voltage Ac Ebm-Papst - 96B0559 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 80Mm, 115Vac; Nominal Rated Voltage Ac Ebm-Papst
96B0559
Axial Fan, 80Mm, 115Vac; Nominal Rated Voltage Ac Ebm-Papst 96B0559
AXIAL FAN, 80MM, 115VAC; Nominal Rated Voltage AC:115V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:38mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:35.9CFM; Noise Rating:34dBA; Power Rating:11W; Rated Speed:2700rpm RoHS Compliant: Yes

AXIAL FAN, 80MM, 115VAC; Nominal Rated Voltage AC:115V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:38mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:35.9CFM; Noise Rating:34dBA; Power Rating:11W; Rated Speed:2700rpm RoHS Compliant: Yes

Supplier's Site Datasheet
Fans, Thermal Management - Fans - AC Fans - 8500VW - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - AC Fans
8500VW
Fans, Thermal Management - Fans - AC Fans 8500VW
FAN AXIAL 80X38MM 115VAC WIRE

FAN AXIAL 80X38MM 115VAC WIRE

Supplier's Site
Sheung Wan, Hong Kong
AC Fans
8500VW
AC Fans 8500VW
AC Fans AC Tubeaxial Fan, 115VAC, 36CFM, Sleeve Bearing, Leadwires

AC Fans AC Tubeaxial Fan, 115VAC, 36CFM, Sleeve Bearing, Leadwires

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Allied Electronics, Inc. Newark, An Avnet Company Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 381-1052-ND 2119342 70104958 96B0559 8500VW 8500VW
Product Name AC Fans Axial Fans FAN 80 X 38MM 115VAC Axial Fan, 80Mm, 115Vac; Nominal Rated Voltage Ac Ebm-Papst Fans, Thermal Management - Fans - AC Fans AC Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 36 SCFM (61.19 m³/hr) 29.42 SCFM (50 m³/hr) 36 SCFM (61.19 m³/hr) 35.9 SCFM (61.02 m³/hr) 36 SCFM (61.19 m³/hr)
Maximum Sound Level 34 dbA 50 dbA 34 dbA
Nominal Voltage 115 volts 115 volts 115 volts 115 volts
Voltage Range 115 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 2303038 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 235 SCFM (399 m³/hr)
Maximum Sound Level 52 dbA
View Details
40x40x20mm, 24 VDC, 8.802 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan - FAD1-04020DBHW11 - Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 8.8 SCFM (14.96 m³/hr)
Maximum Static Pressure 0.2800 in H2O (0.5231 Torr)
View Details
4 suppliers
Axial Fan - 126LJ - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 19.1 SCFM (32.46 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details