ebm-papst Inc. AC Fans 8500V

Description
Fan Tubeaxial 115VAC Square - 80mm L x 80mm H Sintec 36.0 CFM (1.01m³/min) 2 Terminals
Request a Quote Datasheet
Description
Fan Tubeaxial 115VAC Square - 80mm L x 80mm H Sintec 36.0 CFM (1.01m³/min) 2 Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Fans - 381-2504-ND - DigiKey
Thief River Falls, MN, United States
Fan Tubeaxial 115VAC Square - 80mm L x 80mm H Sintec 36.0 CFM (1.01m³/min) 2 Terminals

Fan Tubeaxial 115VAC Square - 80mm L x 80mm H Sintec 36.0 CFM (1.01m³/min) 2 Terminals

Buy Now Datasheet
Sheung Wan, Hong Kong
AC Fans
8500V
AC Fans 8500V
AC Fans AC Tubeaxial Fan, 80x80x38mm, 115VAC, 36CFM, 11W, 34dBA, Sleeve Bearing, Terminals

AC Fans AC Tubeaxial Fan, 80x80x38mm, 115VAC, 36CFM, 11W, 34dBA, Sleeve Bearing, Terminals

Buy Now Datasheet
Fans, Thermal Management - Fans - AC Fans - 8500V - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - AC Fans
8500V
Fans, Thermal Management - Fans - AC Fans 8500V
FAN AXIAL 80X38MM 115VAC TERM

FAN AXIAL 80X38MM 115VAC TERM

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 381-2504-ND 8500V 8500V
Product Name AC Fans AC Fans Fans, Thermal Management - Fans - AC Fans
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 36 SCFM (61.19 m³/hr) 36 SCFM (61.19 m³/hr)
Maximum Sound Level 34 dbA 34 dbA
Nominal Voltage 115 volts 115 volts
Voltage Range 115 volts
Unlock Full Specs
to access all available technical data

Similar Products

ADDA Cooling Fans - Blowers - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Centrifugal Blower (radial)
Thickness/Length 0.28 to 1.26 inch (7 to 32 mm)
View Details
Electrical - Climate Control - Filtered Fans - RH40000N4S16FDA - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Thickness/Length 12.84 inch (326 mm)
View Details
Type 7F.30 - Filter fan - 7F3082302055 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 32.36 to 37.06 SCFM (55 to 63 m³/hr)
Nominal Power 29 to 25 watts
View Details
Axial Fan - 380DM - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 7.2 SCFM (12.24 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details