ebm-papst Inc. Axial Fans 8500N

Description
ebm-papst 8500N Axial Fan
Request a Quote Datasheet
Description
ebm-papst 8500N Axial Fan
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fans - 1183207 - RS Components, Ltd.
Corby, Northants, United Kingdom
Axial Fans
1183207
Axial Fans 1183207
ebm-papst 8500N Axial Fan

ebm-papst 8500N Axial Fan

Supplier's Site
AC Fans - 381-1103-ND - DigiKey
Thief River Falls, MN, United States
Fan Tubeaxial 115VAC Square - 80mm L x 80mm H Sintec 35.9 CFM (1.01m³/min) 2 Wire Leads

Fan Tubeaxial 115VAC Square - 80mm L x 80mm H Sintec 35.9 CFM (1.01m³/min) 2 Wire Leads

Buy Now Datasheet
Axial Fan, 80Mm X 80Mm X 38Mm, 115Vac; Nominal Rated Voltage Ac Ebm-Papst - 88K2751 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 80Mm X 80Mm X 38Mm, 115Vac; Nominal Rated Voltage Ac Ebm-Papst
88K2751
Axial Fan, 80Mm X 80Mm X 38Mm, 115Vac; Nominal Rated Voltage Ac Ebm-Papst 88K2751
AXIAL FAN, 80MM x 80MM x 38MM, 115VAC; Nominal Rated Voltage AC:115V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:38mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:35.9CFM; Noise Rating:34dBA; Power Rating:11W RoHS Compliant: Yes

AXIAL FAN, 80MM x 80MM x 38MM, 115VAC; Nominal Rated Voltage AC:115V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:38mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:35.9CFM; Noise Rating:34dBA; Power Rating:11W RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
AC Fans
8500N
AC Fans 8500N
AC Fans AC Tubeaxial Fan, 80x80x38mm, 115VAC, 35.9CFM, 11W, 3200RPM, 34dBA, Sintec Bearing

AC Fans AC Tubeaxial Fan, 80x80x38mm, 115VAC, 35.9CFM, 11W, 3200RPM, 34dBA, Sintec Bearing

Buy Now Datasheet
Fans, Thermal Management - Fans - AC Fans - 8500N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Fans, Thermal Management - Fans - AC Fans
8500N
Fans, Thermal Management - Fans - AC Fans 8500N
FAN AXIAL 80X38MM 115VAC WIRE

FAN AXIAL 80X38MM 115VAC WIRE

Supplier's Site
EBM Axial - 8500N - Galco Industrial Electronics
Madison Heights, MI, United States
EBM Axial
8500N
EBM Axial 8500N
FAN 80MM SQ X 38MM 115VAC 36CFM

FAN 80MM SQ X 38MM 115VAC 36CFM

Supplier's Site
Fan; 80 mm L x 80 mm H; 38 mm; 115; 35.9 CFM; 60 Hz; 11 W; AC Axial; 34 dBA - 70105498 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fan; 80 mm L x 80 mm H; 38 mm; 115; 35.9 CFM; 60 Hz; 11 W; AC Axial; 34 dBA
70105498
Fan; 80 mm L x 80 mm H; 38 mm; 115; 35.9 CFM; 60 Hz; 11 W; AC Axial; 34 dBA 70105498
Construction: Metal with metal impeller. Mounting: Either face using four 0.169" (4.3 mm) holes. Connection: Leads with stripped, tinned ends. Features: All Metal Construction Air Exhaust Over Struts Weight: 17 Oz. (480 g) 50/60 Hertz Operation

Construction: Metal with metal impeller. Mounting: Either face using four 0.169" (4.3 mm) holes. Connection: Leads with stripped, tinned ends.
Features:

  • All Metal Construction
  • Air Exhaust Over Struts
  • Weight: 17 Oz. (480 g)
  • 50/60 Hertz Operation
Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Galco Industrial Electronics Allied Electronics, Inc.
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 1183207 381-1103-ND 88K2751 8500N 8500N 8500N 70105498
Product Name Axial Fans AC Fans Axial Fan, 80Mm X 80Mm X 38Mm, 115Vac; Nominal Rated Voltage Ac Ebm-Papst AC Fans Fans, Thermal Management - Fans - AC Fans EBM Axial Fan; 80 mm L x 80 mm H; 38 mm; 115; 35.9 CFM; 60 Hz; 11 W; AC Axial; 34 dBA
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 35.89 SCFM (61 m³/hr) 35.9 SCFM (61.02 m³/hr) 35.9 SCFM (61.02 m³/hr) 35.9 SCFM (61.02 m³/hr) 35.9 SCFM (61.02 m³/hr)
Blower/Fan Type Axial Fan Tube Axial Axial Fan Axial Fan
Motor Type 50/60 Hz AC 50/60 Hz AC 50/60 Hz AC 50/60 Hz AC
Bearings Sleeve/Bushing
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 2303028 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 105 SCFM (178 m³/hr)
Maximum Sound Level 43 dbA
View Details
SANYO DENKI Cooling Fans - Silent Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Type 7F.21 - Reverse flow filter fan - 7F2190242055 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Operating Temperature 5 to 131 F (-15 to 55 C)
View Details
6038-5 Series 48 V (Voltage) and 4.80 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D6038L48BPLB1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.5835 to ? in H2O (1.09 to ? Torr)
Maximum Sound Level 46.8 dbA
View Details