Fan Tubeaxial 115VAC Square - 80mm L x 80mm H Sintec 35.9 CFM (1.01m³/min) 2 Wire Leads
AC Fans AC Tubeaxial Fan, 80x38mm, 115VAC, 36CFM, 11W, 3200RPM, 34dBA, Sleeve Bearing
Construction: Metal with metal impeller. Mounting: Either face using four 0.169" (4.3 mm) holes. Connection: Leads with stripped, tinned ends.
Features:
FAN AXIAL 80X38MM 115VAC WIRE
AXIAL FAN, 80MM, 115VAC; Nominal Rated Voltage AC:115V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:38mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:36CFM; Noise Rating:34dBA; Power Rating:11W; Rated Speed:3200rpm RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 381-1102-ND | 8500DP | 70105499 | 8500DP | 86K9941 |
| Product Name | AC Fans | AC Fans | Fan; 80 mm L x 80 mm H; 38 mm; 115 VAC;35.9 CFM; 60 Hz; 11 W; Tubeaxial | Fans, Thermal Management - Fans - AC Fans | Axial Fan, 80Mm, 115Vac; Nominal Rated Voltage Ac Ebm-Papst |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 35.9 SCFM (61.02 m³/hr) | 35.9 SCFM (61.02 m³/hr) | 35.9 SCFM (61.02 m³/hr) | 36 SCFM (61.19 m³/hr) | |
| Maximum Sound Level | 34 dbA | 34 dbA | 34 dbA | ||
| Nominal Voltage | 115 volts | 115 volts | 115 volts | 115 volts | |
| Voltage Range | 115 volts |