ebm-papst Inc. Fans, Thermal Management - Fans - AC Fans 8500A

Description
FAN AXIAL 80X38MM 115VAC TERM
Datasheet
Description
FAN AXIAL 80X38MM 115VAC TERM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fans, Thermal Management - Fans - AC Fans - 8500A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Fans, Thermal Management - Fans - AC Fans
8500A
Fans, Thermal Management - Fans - AC Fans 8500A
FAN AXIAL 80X38MM 115VAC TERM

FAN AXIAL 80X38MM 115VAC TERM

Supplier's Site
Fan; 80 mm L x 80 mm H; 38 mm; 115; 33.5 CFM; 60 Hz; 11 W; AC Axial; 41 dBA - 70104774 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fan; 80 mm L x 80 mm H; 38 mm; 115; 33.5 CFM; 60 Hz; 11 W; AC Axial; 41 dBA
70104774
Fan; 80 mm L x 80 mm H; 38 mm; 115; 33.5 CFM; 60 Hz; 11 W; AC Axial; 41 dBA 70104774
AC fan, all metal, airtake intake over struts. Features: Mounting: Either Face Using Four 0.169" (4.3 mm) Holes Weight: 17 Oz. Housing: Metal with Metal Impeller Connection: Terminals, Two Flat Pins, 0.110" × 0.02" (2.8 × 0.5 mm)

AC fan, all metal, airtake intake over struts.
Features:

  • Mounting: Either Face Using Four 0.169" (4.3 mm) Holes
  • Weight: 17 Oz.
  • Housing: Metal with Metal Impeller
  • Connection: Terminals, Two Flat Pins, 0.110" × 0.02" (2.8 × 0.5 mm)
Supplier's Site
Sheung Wan, Hong Kong
AC Fans
8500A
AC Fans 8500A
AC Fans AC Tubeaxial Fan, 80x80x38mm, 115VAC, 33.5CFM, 11W, 41dBA, 3200RPM, Sleeve Bearing

AC Fans AC Tubeaxial Fan, 80x80x38mm, 115VAC, 33.5CFM, 11W, 41dBA, 3200RPM, Sleeve Bearing

Buy Now Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 8500A 70104774 8500A
Product Name Fans, Thermal Management - Fans - AC Fans Fan; 80 mm L x 80 mm H; 38 mm; 115; 33.5 CFM; 60 Hz; 11 W; AC Axial; 41 dBA AC Fans
Maximum Air Flow 33.5 SCFM (56.94 m³/hr) 33.5 SCFM (56.94 m³/hr)
Maximum Sound Level 41 dbA 41 dbA
Nominal Voltage 115 volts 115 volts
Nominal Power 11 watts 11 watts
Motor Type 50/60 Hz AC
Unlock Full Specs
to access all available technical data

Similar Products

Backward Curved Fan - N86-40007 - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 2445 SCFM (4156 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details
Electrical - Climate Control - Filtered Fans - PF42500T3RLG230 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 94 SCFM (160 m³/hr)
Nominal Voltage 230 volts
View Details
Type 7F.21 - Reverse flow filter fan - 7F21812020550 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 32.36 to 37.06 SCFM (55 to 63 m³/hr)
Nominal Power 30 to 25 watts
View Details