Fan Tubeaxial 12VDC Square - 80mm L x 80mm H Ball 68.8 CFM (1.93m³/min) 4 Wire Leads
DC Fans DC Tubeaxial Fan, 80x80x25mm, 12VDC, 70.6CFM, 50dBA, 6.8W, 6200RPM, Ball Bearing, Speed Signal, Open Collector Output
FAN AXIAL 80X25.4MM 12VDC WIRE
| DigiKey | RS Components, Ltd. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 381-3020-ND | 9144269 | 8452/2H4P | 8452/2H4P |
| Product Name | DC Brushless Fans (BLDC) | Axial Fans | DC Fans | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 68.8 SCFM (117 m³/hr) | 68.83 SCFM (117 m³/hr) | 68.8 SCFM (117 m³/hr) | |
| Maximum Sound Level | 50 dbA | 50 dbA | ||
| Nominal Voltage | 12 volts | 12 volts | ||
| Voltage Range | 12 volts |