ebm-papst Inc. Supply Voltage Vdc Ebm-Papst 8452/2H4P.

Description
Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:68.8CFM; Noise Rating:50dBA; Power Rating:-; Rated Speed:6200rpm; Current Rating:-; IP Rating:- RoHS Compliant: Yes
Description
Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:68.8CFM; Noise Rating:50dBA; Power Rating:-; Rated Speed:6200rpm; Current Rating:-; IP Rating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Supply Voltage Vdc Ebm-Papst - 30AC5900 - Newark, An Avnet Company
Chicago, IL, United States
Supply Voltage Vdc Ebm-Papst
30AC5900
Supply Voltage Vdc Ebm-Papst 30AC5900
Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:68.8CFM; Noise Rating:50dBA; Power Rating:-; Rated Speed:6200rpm; Current Rating:-; IP Rating:- RoHS Compliant: Yes

Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:68.8CFM; Noise Rating:50dBA; Power Rating:-; Rated Speed:6200rpm; Current Rating:-; IP Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 30AC5900
Product Name Supply Voltage Vdc Ebm-Papst
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 1444126 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 55.48 SCFM (94.3 m³/hr)
Blower/Fan Type Axial Fan
View Details
Filter Fan Plus- Airflow Direction
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 172 to 195 SCFM (293 to 332 m³/hr)
Nominal Voltage 115 volts
View Details
SANYO DENKI Cooling Fans - Low Power Consumption Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
ACCESSORIES, FAN, 115 VAC FANS (50/60 HZ.), 4.7 INCHES, 105 CFM - 70164093 - Allied Electronics, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 100 SCFM (170 m³/hr)
Maximum Sound Level 50 dbA
View Details