ebm-papst Inc. DC Brushless Fans (BLDC) 8418N/2H

Description
DC TUBEAXIAL FAN
Request a Quote Datasheet
Description
DC TUBEAXIAL FAN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 381-8418N/2H-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
381-8418N/2H-ND
DC Brushless Fans (BLDC) 381-8418N/2H-ND
DC TUBEAXIAL FAN

DC TUBEAXIAL FAN

Buy Now Datasheet
Sheung Wan, Hong Kong
DC Fans
8418N/2H
DC Fans 8418N/2H
DC Fans DC Tubeaxial Fan, 48VDC, 40.6CFM, 2.0W, 32dBA, Ball Bearing, Speed Signal, Open Collector Output

DC Fans DC Tubeaxial Fan, 48VDC, 40.6CFM, 2.0W, 32dBA, Ball Bearing, Speed Signal, Open Collector Output

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number 381-8418N/2H-ND 8418N/2H
Product Name DC Brushless Fans (BLDC) DC Fans
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 45.9 SCFM (78.02 m³/hr)
Maximum Static Pressure 0.2330 in H2O (0.4353 Torr)
Maximum Sound Level 37 dbA
Nominal Voltage 48 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 1759794 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 106 SCFM (180 m³/hr)
Blower/Fan Type Axial Fan
View Details
Type 7F.20 - Filter Fan - 7F2082305700 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 388 to 412 SCFM (660 to 700 m³/hr)
Nominal Power 106 to 120 watts
View Details
Axial Fan - 125DM 12 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 83 SCFM (141 m³/hr)
Maximum Sound Level 38 dbA
View Details
Electrical - Climate Control - Filtered Fans - PFA60000BK - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 368 SCFM (625 m³/hr)
Maximum Static Pressure 0.7507 in H2O (1.4 Torr)
View Details