ebm-papst Inc. Axial Fans 8414NMU

Description
ebm-papst 8414NMU Axial Fan
Request a Quote Datasheet
Description
ebm-papst 8414NMU Axial Fan
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fans - 8260890 - RS Components, Ltd.
Corby, Northants, United Kingdom
Axial Fans
8260890
Axial Fans 8260890
ebm-papst 8414NMU Axial Fan

ebm-papst 8414NMU Axial Fan

Supplier's Site
DC Brushless Fans (BLDC) - 381-2652-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
381-2652-ND
DC Brushless Fans (BLDC) 381-2652-ND
Fan Tubeaxial 24VDC Square - 80mm L x 80mm H Ball 34.1 CFM (0.955m³/min) 2 Wire Leads

Fan Tubeaxial 24VDC Square - 80mm L x 80mm H Ball 34.1 CFM (0.955m³/min) 2 Wire Leads

Buy Now Datasheet
Dc Fan, Axial, 80Mm X 80Mm X 25Mm, 24V; Supply Voltage Vdc Ebm-Papst - 85M2241 - Newark, An Avnet Company
Chicago, IL, United States
Dc Fan, Axial, 80Mm X 80Mm X 25Mm, 24V; Supply Voltage Vdc Ebm-Papst
85M2241
Dc Fan, Axial, 80Mm X 80Mm X 25Mm, 24V; Supply Voltage Vdc Ebm-Papst 85M2241
DC FAN, AXIAL, 80MM X 80MM X 25MM, 24V; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:34.1CFM; Noise Rating:27dBA; Power Rating:1.4W; IP Rating:IP68RoHS Compliant: Yes

DC FAN, AXIAL, 80MM X 80MM X 25MM, 24V; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:34.1CFM; Noise Rating:27dBA; Power Rating:1.4W; IP Rating:IP68RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
DC Fans
8414NMU
DC Fans 8414NMU
DC Fans DC Tubeaxial Fan, 80x80x25mm, 24VDC, 34.1CFM, 1.4W, 2600RPM, Ball Bearing, IP68

DC Fans DC Tubeaxial Fan, 80x80x25mm, 24VDC, 34.1CFM, 1.4W, 2600RPM, Ball Bearing, IP68

Buy Now Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - 8414NMU - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
8414NMU
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) 8414NMU
FAN AXIAL 80X25.4MM 24VDC WIRE

FAN AXIAL 80X25.4MM 24VDC WIRE

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 8260890 381-2652-ND 85M2241 8414NMU 8414NMU
Product Name Axial Fans DC Brushless Fans (BLDC) Dc Fan, Axial, 80Mm X 80Mm X 25Mm, 24V; Supply Voltage Vdc Ebm-Papst DC Fans Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 34.12 SCFM (58 m³/hr) 34.1 SCFM (57.96 m³/hr) 34.1 SCFM (57.96 m³/hr) 34.1 SCFM (57.96 m³/hr)
Blower/Fan Type Axial Fan Tube Axial Axial Fan
Motor Type DC DC DC Brushless
Bearings Ball/Roller Ball/Roller
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Filtered Fans - RH60000N4SS - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Thickness/Length 15.51 inch (394 mm)
View Details
ADDA Cooling Fans - Waterproof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Thickness/Length 0.98 to 1.50 inch (25 to 38 mm)
View Details
Axial Fan - 125E - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 118 SCFM (201 m³/hr)
Maximum Sound Level 45 dbA
View Details